Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.72
|
No stock
|
Buy Now | |
TTI Europe
from US$11.58
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$16.80
|
-
|
Buy Now | |
Avnet America
from US$12.20
|
-
|
Buy Now | |
RS Americas
from US$19.88
|
-
|
Buy Now | |
element14
from US$15.31
|
-
|
Buy Now | |
TE Store
from US$34.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 60 |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Mating Area Plating Material Thickness | 30µin |
Connector Height | 9.398mm, .37in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 9.398mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 30VAC |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | PPA |
Housing Color | Black |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Assembly Process Feature | None |
Packaging Quantity | 300 |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 125°C |
Connector, Rcpt, 60Pos, 2Row, 1.27Mm | Newark Electronics |
Conn Socket Strip RCP 60 POS 1.27mm Solder ST SMD T/R | Avnet America |
Connector, AMPMODU, 60 Sys50 Smt Rcp Dr Shd Sn | TE Connectivity 5-147378-6 | RS Americas |
CONNECTOR, RCPT, 60POS, 2ROW, 1.27MM | element14 |
Special Order: 60 SYS50 SMT RCP DR SHD SN PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 60 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 60 | PCB Header & Receptacle | Part Number: 5-147378-6 | Internal Number: 5-147378-6 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 60Contacts |
Gender | Receptacle |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 5-147378-6?
Additional datasheets, footprints and schematics for 5-147378-6 are listed on our Part Details page. You can also find images and similar parts to 5-147378-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-147378-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-147378-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-147378-6 fall under?
The 5-147378-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-147378-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-147378-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-147378-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-147378-6 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 5-147378-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-147378-6 often in real-time on the comparison pages.
What if I can't find stock of 5-147378-6?
You can fill out our help required form which you can use to request a quote for 5-147378-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.