Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Prices starting from US$7.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$22.61
|
1,180
in stock
|
Buy Now | |
Newark Electronics
from US$25.64
|
1,180
in stock
|
Buy Now | |
Rapid Electronics
from US$19.15
|
1,180
in stock
|
Buy Now | |
Chip One Stop
from US$14.40
|
1,180
in stock
|
Buy Now | |
Avnet America
from US$7.09
|
992
in stock
|
Buy Now | |
Future Electronics
from US$19.28
|
-
|
Buy Now | |
RS Americas
from US$19.58
|
-
|
Buy Now | |
Boersig
from US$19.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 60Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Connectors Sys50 Smt 60P Recpt |Amp Te Connectivity 104550-7 | Newark Electronics |
Connectors SYS50 SMT 60P RECPT | Rapid Electronics |
TE Connectivity 60 SYS50 SURFMNT DRST RCPT Board to Board & Mezzanine Connectors SYS50 SMT 60P RECPT | Distrelec |
Conn Socket Strip RCP 60 POS 1.27mm Solder ST SMD Tube | Avnet America |
AMPMODU System 50 60 Position Dual Row 1.27 mm Pitch Vertical Receptacle - SMT | Future Electronics |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 104550-7 .?
Additional datasheets, footprints and schematics for 104550-7 . are listed on our Part Details page. You can also find images and similar parts to 104550-7 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104550-7 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104550-7 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104550-7 . fall under?
The 104550-7 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 104550-7 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104550-7 . you can contact the distributor directly for product support, shipping queries etc.
Is the 104550-7 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104550-7 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 104550-7 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104550-7 . often in real-time on the comparison pages.
What if I can't find stock of 104550-7 .?
You can fill out our help required form which you can use to request a quote for 104550-7 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.