Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.63
|
187
in stock
|
Buy Now | |
Newark Electronics
from US$18.97
|
187
in stock
|
Buy Now | |
Rapid Electronics
from US$15.85
|
187
in stock
|
Buy Now | |
Chip One Stop
from US$15.20
|
187
in stock
|
Buy Now | |
Farnell
from US$18.00
|
154
in stock
|
Buy Now | |
Future Electronics
from US$16.93
|
-
|
Buy Now | |
Avnet America
from US$15.15
|
-
|
Buy Now | |
RS Americas
from US$17.75
|
-
|
Buy Now | |
Boersig
from US$16.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 60Contacts |
Pitch Spacing | 1.27mm |
Gender | Header |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Material | Copper Alloy |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connectors 60 Sys 50 Drst Shrd |Amp Te Connectivity 104068-6 | Newark Electronics |
Connectors 60 SYS 50 DRST SHRD | Rapid Electronics |
TE Connectivity - AMP PCB Conn 60 SYSTEM 50 HDR DRST SHRD | Distrelec |
80 Position 2 Row 1.27 mm Male Pin Shrouded Header | Future Electronics |
Conn Shrouded Header HDR 60 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 104068-6 .?
Additional datasheets, footprints and schematics for 104068-6 . are listed on our Part Details page. You can also find images and similar parts to 104068-6 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104068-6 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104068-6 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104068-6 . fall under?
The 104068-6 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 104068-6 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104068-6 . you can contact the distributor directly for product support, shipping queries etc.
Is the 104068-6 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104068-6 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 104068-6 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104068-6 . often in real-time on the comparison pages.
What if I can't find stock of 104068-6 .?
You can fill out our help required form which you can use to request a quote for 104068-6 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.