Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Prices starting from US$12.66
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 60Contacts |
Gender | Header |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
60 Sys50 Surfmnt Hdr Drst Shrd |Amp Te Connectivity 104549-8 | Newark Electronics |
AMPMODU 60 Position Surface Mount Dual Row Straight .050 x .100 Header | Future Electronics |
Conn Shrouded Header HDR 60 POS 1.27mm Solder ST SMD Tube | Avnet America |
TE | RS Americas |
Special Order: 60 SYS50 SURFMNT HDR DRST SHRD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Wire-to-Board Number of Positions: 60 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 60 | PCB Header & Receptacle | Part Number: 104549-8 | Internal Number: 104549-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 104549-8 .?
Additional datasheets, footprints and schematics for 104549-8 . are listed on our Part Details page. You can also find images and similar parts to 104549-8 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104549-8 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104549-8 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104549-8 . fall under?
The 104549-8 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 104549-8 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104549-8 . you can contact the distributor directly for product support, shipping queries etc.
Is the 104549-8 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104549-8 . have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 104549-8 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104549-8 . often in real-time on the comparison pages.
What if I can't find stock of 104549-8 .?
You can fill out our help required form which you can use to request a quote for 104549-8 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.