Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1393243-9 |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.96
|
24,300
in stock
|
Buy Now | |
TTI Europe
from US$1.07
|
39,560
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.44
|
10,175
in stock
|
Buy Now | |
element14
from US$2.54
|
9,399
in stock
|
Buy Now | |
Rapid Electronics
from US$2.06
|
7,890
in stock
|
Buy Now | |
Avnet Asia
from US$3.08
|
7,500
in stock
|
Buy Now | |
Schukat Electronic
from US$1.45
|
840
in stock
|
Buy Now | |
Chip One Stop
from US$1.99
|
485
in stock
|
Buy Now | |
Distrelec
from US$2.56
|
344
in stock
|
Buy Now | |
SOS electronic
from US$1.67
|
95
in stock
|
Buy Now | |
Avnet Abacus
-
|
156,760
in stock
|
Buy Now | |
Newark Electronics
from US$3.60
|
-
|
Buy Now | |
Avnet America
from US$2.47
|
-
|
Buy Now | |
RS Americas
from US$3.35
|
-
|
Buy Now | |
Boersig
from US$2.45
|
-
|
Buy Now | |
Sager
from US$2.65
|
-
|
Buy Now |
Product Weight | .459oz, 13g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT, Plug-In |
Contact Number of Poles | 2 |
Contact Current Rating (Max) | 8A |
Contact Current Class | 5 – 10A, 16A |
Contact Arrangement | 2 Form C (CO) |
Contact Material | AgNi90/10 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Creepage Class | 8mm |
Coil Voltage Rating | 5VDC |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Power Rating DC | 403mW |
Contact Limiting Continuous Current | 8A |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Coil Magnetic System | Monostable, DC |
Coil Resistance | 62Ω |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | 400 – 500mW |
Contact Limiting Breaking Current | 8A |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Contact Limiting Making Current | 15A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Relay Mounting Type | Socket, Printed Circuit Board |
実装方法 | Tube, Carton |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
POWER RELAY 5V 8A 2CO THT | TTI Europe |
RT2 Series 8 A DPDT 5 VDC PCB Mount Miniature General Purpose Power Relay | Future Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
RELAY, DPDT, 250VAC, 8A | element14 |
General Purpose Relays 5V 8A 2CO THT POWER RELAY | Rapid Electronics |
Electromechanical Relay DPDT 15A 5VDC 62Ohm Through Hole | Avnet Asia |
Relay DPDT 8A 5V 62R | Schukat Electronic |
TE Connectivity - Schrack PCB Power Relay RT 2CO 8A DC 5V 62Ohm | Distrelec |
Power Relay 5VDC 2c 8A max.400VAC 62Ohm AgNi, THT | SOS electronic |
Rt424005 |Schrack Te Connectivity 5-1393243-9 | Newark Electronics |
Circular Connector, RT424005 | TE Connectivity 5-1393243-9 | RS Americas |
Where can I find additional details, specifications and documents for a 5-1393243-9?
Additional datasheets, footprints and schematics for 5-1393243-9 are listed on our Part Details page. You can also find images and similar parts to 5-1393243-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393243-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393243-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393243-9 fall under?
The 5-1393243-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393243-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393243-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393243-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393243-9 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, element14 and Rapid Electronics have stock available or on a lead time for 5-1393243-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393243-9 often in real-time on the comparison pages.
What if I can't find stock of 5-1393243-9?
You can fill out our help required form which you can use to request a quote for 5-1393243-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.