Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1393239-9 |
Prices starting from US$2.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.47
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.47
|
324
in stock
|
Buy Now | |
element14
from US$2.99
|
125
in stock
|
Buy Now | |
Farnell
from US$3.17
|
125
in stock
|
Buy Now | |
Rapid Electronics
from US$3.16
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$3.23
|
48
in stock
|
Buy Now | |
Avnet America
from US$3.56
|
-
|
Buy Now | |
TTI Europe
from US$2.40
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .494oz, 14g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 10 – 20A, 16A |
Terminal Type | Plug-In, PCB-THT |
Contact Current Rating (Max) | 12A |
Contact Material | AgNi90/10 |
Contact Number of Poles | 1 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Continuous Current | 12A |
Coil Power Rating Class | .5 – 1VA |
Insulation Creepage Class | 8mm |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Coil Voltage Rating | 24VAC |
Coil Special Features | UL Coil Insulation Class F |
Coil Magnetic System | Monostable, AC |
Coil Power Rating AC | .76VA |
Contact Limiting Making Current | 25A |
Coil Resistance | 350Ω |
Contact Limiting Breaking Current | 12A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Voltage Rating | 250VAC |
Relay Mounting Type | Socket, Printed Circuit Board |
Packaging Method | Tube, Carton |
実装方法 | Carton, Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Relay: electromagnetic | Transfer Multisort Elektronik |
POWER RELAY, SPDT, 12A, 250V, TH | element14 |
General Purpose Relays RT214524 | Rapid Electronics |
TE Connectivity PCB Power Relay RT 1CO 12A AC 24V 350Ohm | Distrelec |
Electromechanical Relay SPDT 12A 24VAC 350Ohm Through Hole | Avnet America |
RT1 POWER PCB RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 5-1393239-9?
Additional datasheets, footprints and schematics for 5-1393239-9 are listed on our Part Details page. You can also find images and similar parts to 5-1393239-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393239-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393239-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393239-9 fall under?
The 5-1393239-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393239-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393239-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393239-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393239-9 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5-1393239-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393239-9 often in real-time on the comparison pages.
What if I can't find stock of 5-1393239-9?
You can fill out our help required form which you can use to request a quote for 5-1393239-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.