Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42934-6128 |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.98
|
9,422
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
13,924
in stock
|
Buy Now | |
Sager
from US$1.10
|
10,183
in stock
|
Buy Now | |
TE Store
from US$2.03
|
8,820
in stock
|
Buy Now | |
TTI Europe
from US$1.03
|
5,400
in stock
|
Buy Now | |
Heilind Electronics
from US$1.62
|
3,312
in stock
|
Buy Now | |
Avnet America
from US$1.22
|
2,961
in stock
|
Buy Now | |
element14
from US$2.24
|
2,017
in stock
|
Buy Now | |
Farnell
from US$1.41
|
2,017
in stock
|
Buy Now | |
RS
from US$1.59
|
1,071
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.62
|
773
in stock
|
Buy Now | |
Chip One Stop
from US$1.05
|
234
in stock
|
Buy Now | |
Rapid Electronics
from US$2.12
|
225
in stock
|
Buy Now | |
RS Americas
from US$1.61
|
119
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.10
|
75
in stock
|
Buy Now | |
Distrelec
from US$1.84
|
33
in stock
|
Buy Now | |
Conrad
from US$3.34
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
11,325
in stock
|
Buy Now | |
Avnet Asia
from US$1.40
|
-
|
Buy Now | |
Boersig
from US$1.49
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Daisy Chain | With |
---|---|
Connector Profile | Low |
Post Size | .025in, .64mm |
Number of Positions | 20 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Contact Mating Area Plating Material | Gold Flash, Gold |
Contact Shape & Form | Square |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Type | Pin |
Contact Current Rating (Max) | 1A |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Connector Length | 1.3in, 33.02mm |
Shrouded End Dimension | 3.81mm, .15in |
コネクタの高さ | 8.813mm |
Connector Height | .347in, 8.813mm |
Row-to-Row Spacing | 2.54mm, .1in |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Housing Material | Glass Filled Nylon/PBT |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Retention | Without |
Mating Alignment Type | Center, Dual Polarizing Bar |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Polarization | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
Packaging Method | Tube |
Packaging Quantity | 35 |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Connector Type | Header |
Header Type | Pin Header |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | Standard |
Wire-Board Connector, Header, 20 Position, 2.54Mm | Newark Electronics |
Headers & Wire Housings HDR VERT DOUBLE 20P low profile | Sager |
AMP-LATCH 20 Position 2.54 mm Dual Row Through-HoleStraight Pin Header | Future Electronics |
A/L LOW PRO HDR 20P VERT BLACK Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 20 2.54 mm .1" | Ribbon Cable Connector | Part Number: 5103308-5 | Internal Number: 5103308-5 | Alias Number: 2-42934-6128 | TE Connectivity | TE Store |
20P IDC BOX HDR STRAIGHT AU15 | TTI Europe |
Conn Shrouded Header 20 POS 2.54mm Solder ST Through Hole Tube | Avnet America |
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM | element14 |
PCB PLUG 20 W | RS |
HDR VERT DOUBLE 20P low profile | Rapid Electronics |
Conn Rect Header Pin 20 AMP-LATCH 0.100 x 0.100 in., AMP-LATCH Series | TE Connectivity 5103308-5 | RS Americas |
Socket | Transfer Multisort Elektronik |
TE Connectivity Pin header DIN 41651, 20Contacts | Distrelec |
Total number of pins 20 | Conrad |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5103308-5?
Additional datasheets, footprints and schematics for 5103308-5 are listed on our Part Details page. You can also find images and similar parts to 5103308-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5103308-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5103308-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5103308-5 fall under?
The 5103308-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5103308-5 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5103308-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5103308-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5103308-5 have stock available?
Authorised distributors including Newark Electronics, Sager, Future Electronics, TE Store and TTI Europe have stock available or on a lead time for 5103308-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5103308-5 often in real-time on the comparison pages.
What if I can't find stock of 5103308-5?
You can fill out our help required form which you can use to request a quote for 5103308-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.