Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.41
|
137
in stock
|
Buy Now | |
TE Store
from US$1.44
|
9,202
in stock
|
Buy Now | |
TTI Europe
from US$0.73
|
6,300
in stock
|
Buy Now | |
Sager
from US$0.83
|
2,597
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
2,320
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
2,250
in stock
|
Buy Now | |
element14
from US$1.10
|
2,120
in stock
|
Buy Now | |
Farnell
from US$0.98
|
2,120
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
529
in stock
|
Buy Now | |
RS Americas
from US$1.02
|
330
in stock
|
Buy Now | |
Rapid Electronics
from US$1.59
|
306
in stock
|
Buy Now | |
Distrelec
from US$2.08
|
306
in stock
|
Buy Now | |
Heilind Electronics
from US$1.46
|
225
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.46
|
52
in stock
|
Buy Now | |
Future Electronics
from US$1.01
|
29
in stock
|
Buy Now | |
Conrad
from US$1.71
|
29
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,900
in stock
|
Buy Now | |
Avnet Asia
from US$1.05
|
-
|
Buy Now | |
Boersig
from US$1.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Daisy Chain | With |
---|---|
Connector Profile | Low |
Post Size | .025in, .64mm |
Ejection Latches | Without |
Number of Positions | 14 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash, Gold |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
Contact Type | Pin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Row-to-Row Spacing | 2.54mm, .1in |
Shrouded End Dimension | 3.81mm, .15in |
Connector Height | .347in, 8.813mm |
Connector Length | 1in, 25.4mm |
コネクタの高さ | 8.813mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Glass Filled Nylon/PBT |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention | Without |
For Use With | Mates with Receptacles |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 35 |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Connector & Housing Type | Plug |
Connector System | Wire-to-Board |
Connector Type | Header |
Header Type | Pin Header |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | Standard |
A/L LOW PRO HDR 14P VERT BLACK Connector System: Wire-to-Board Number of Positions: 14 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 14 2.54 mm .1" | Ribbon Cable Connector | Part Number: 5103308-2 | Internal Number: 5103308-2 | TE Connectivity | TE Store |
14P IDC BOX HDR STRAIGHT AU15 | TTI Europe |
Headers & Wire Housings HDR VERT DOUBLE 14P low profile | Sager |
Wire-To-Board Connector, Amp-Latch Series, Through Hole, Header, 14, 2.54 Mm, Gold Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 5103308-2 | Newark Electronics |
Conn Shrouded Header HDR 14 POS 2.54mm Solder ST Thru-Hole | Avnet America |
HEADER, 2.54MM, 14WAY | element14 |
Header Pin Vertical Copper Alloy Thermoplastic 14 0.100 x 0.100 in. 1 A | TE Connectivity 5103308-2 | RS Americas |
HDR VERT DOUBLE 14P low profile | Rapid Electronics |
TE Connectivity - AMP A/L LOW PRO HDR 14P VERT BLACK | Distrelec |
PCB PLUG 14 W | RS |
AMP-LATCH 14 Position Through-Hole Dual Row Straight 2.54 mm Pin Header | Future Electronics |
Total number of pins 14 | Conrad |
A-L LOW PRO HDR 14P VERT BLACK | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 5103308-2?
Additional datasheets, footprints and schematics for 5103308-2 are listed on our Part Details page. You can also find images and similar parts to 5103308-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5103308-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5103308-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5103308-2 fall under?
The 5103308-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5103308-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5103308-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5103308-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5103308-2 have stock available?
Authorised distributors including TE Store, TTI Europe, Sager, Newark Electronics and Avnet America have stock available or on a lead time for 5103308-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5103308-2 often in real-time on the comparison pages.
What if I can't find stock of 5103308-2?
You can fill out our help required form which you can use to request a quote for 5103308-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.