Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
520
in stock
|
Buy Now | |
Rapid Electronics
from US$1.93
|
520
in stock
|
Buy Now | |
Chip One Stop
from US$1.84
|
520
in stock
|
Buy Now | |
Distrelec
from US$1.50
|
520
in stock
|
Buy Now | |
TE Store
from US$1.63
|
151
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet America
from US$1.03
|
-
|
Buy Now | |
RS Americas
from US$1.30
|
-
|
Buy Now | |
element14
from US$1.15
|
-
|
Buy Now | |
Boersig
from US$1.14
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Positions | 14 |
Number of Rows | 2 |
Ejection Latches | Without |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold Flash, Gold |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
コネクタの高さ | 13.94mm |
Row-to-Row Spacing | .1in, 2.54mm |
Shrouded End Dimension | 3.81mm, .15in |
Connector Height | 13.94mm, .55in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Length | 1.46in, 37.08mm |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Mating Entry Location | Top |
Housing Material | Nylon - GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention | Without |
Mating Alignment Type | Center, Dual Polarizing Bar |
PCB Mount Retention | Without |
Polarization | With |
PCB Mount Alignment | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
Comment | Pin headers in 10- and 14-position sizes have only one slot for snap-in polarizer (military polarization), located as shown. |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 80 |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | High |
14 Pos Hdr 15Au W/Out Latches |Amp Te Connectivity 5102153-2 | Newark Electronics |
14 POS HDR 15AU W/OUT LATCHES | Rapid Electronics |
TE Connectivity A/L UNIV HDR 14P VERT Board Connector 14 | Distrelec |
A/L UNIV HDR 14P VERT Connector System: Wire-to-Board Number of Positions: 14 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 14 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5102153-2 | Internal Number: 5102153-2 | TE Connectivity | TE Store |
AMP-LATCH 14 Position 2.54 mm Dual Row Through-Hole Straight Pin Header | Future Electronics |
Conn Ejector Header HDR 14 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Header, Conn, Interconnect System, PCB Plug,14 Cont, Solder, AMP-LATCH Series, Black | TE Connectivity 5102153-2 | RS Americas |
WIRE-BOARD CONN, HEADER, 14POS, 2.54MM | element14 |
Status: | Unknown |
---|---|
Series: | TE - AMP-LATCH Series |
RoHS: | Unknown |
Product Range | TE - AMP-LATCH Series |
---|---|
Contact Termination | Through Hole Vertical |
Gender | Header |
No. of Contacts | 14 |
No. of Rows | 2 |
Pitch Spacing | 2.54mm |
Contact Plating | Gold |
Series | AMP-LATCH |
Where can I find additional details, specifications and documents for a 5102153-2?
Additional datasheets, footprints and schematics for 5102153-2 are listed on our Part Details page. You can also find images and similar parts to 5102153-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5102153-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5102153-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5102153-2 fall under?
The 5102153-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5102153-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5102153-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5102153-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5102153-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 5102153-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5102153-2 often in real-time on the comparison pages.
What if I can't find stock of 5102153-2?
You can fill out our help required form which you can use to request a quote for 5102153-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.