Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.41
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.24
|
18,200
in stock
|
Buy Now | |
Avnet America
from US$3.23
|
18,200
in stock
|
Buy Now | |
TTI Europe
from US$2.77
|
1,600
in stock
|
Buy Now | |
Rapid Electronics
from US$4.25
|
1,200
in stock
|
Buy Now | |
Heilind Electronics
from US$6.07
|
1,200
in stock
|
Buy Now | |
TE Store
from US$8.31
|
920
in stock
|
Buy Now | |
Chip One Stop
from US$4.65
|
800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.07
|
400
in stock
|
Buy Now | |
Future Electronics
from US$5.62
|
-
|
Buy Now | |
RS Americas
from US$5.99
|
-
|
Buy Now | |
element14
from US$6.73
|
-
|
Buy Now | |
Boersig
from US$4.55
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Assembly Process Feature Material | Steel |
---|---|
Board-to-Board Configuration | Mezzanine |
Number of Positions | 60 |
Stackable | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Thickness | .2µm, 8µin |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Contact Base Material | Copper Alloy |
Stack Height | .63in, 13mm, 16mm, 14mm, .551in, .591in, 15mm, .512in |
Connector Height | .512in, 13mm |
コネクタの高さ | 13mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Housing Material | Matte |
Housing Color | Natural |
Centerline (Pitch) | .031in, .8mm |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
Locating Post Length | .5mm, .02in |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Alignment | With |
PCB Mount Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
Packaging Quantity | 200 |
Packaging Reel Diameter | .5in |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
High Temperature Compatible | Yes |
5084616-2 - 0.8Fh,r13H.5,060,08/Sn,tr,sc Rohs Compliant: Yes |Amp Te Connectivity 5084616-2 | Newark Electronics |
Conn Fine Pitch Connector RCP 60 POS 0.8mm Solder ST SMD T/R | Avnet America |
0.8FH,R13H.5,060,08/SN,TR,SC | TTI Europe |
Connectors 0.8MM-13H REC 2X030P 400 | Rapid Electronics |
0.8FHR13H.506008/SnTRSC | Heilind Electronics |
0.8FH,R13H.5,060,08/Sn,TR,SC PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 60 Centerline (Pitch): .8 mm PCB Mount Receptacle Vertical Board-to-Board 60 | Free Height Receptacle Conn: Board-Board & Vertical & 60 & 0.8Mm | Part Number: 5084616-2 | Internal Number: 5084616-2 | .8 mm | TE Store |
STACKING CONN, RCPT, 60POS, 2ROW, 0.8MM | Farnell |
60 Pos Fine Pitch Receptacle, 0.8mm Free Height, Vertical, Board to Board | Future Electronics |
Connector, Receptacle | RS Americas |
CONNECTOR, RECEPTACLE, 0.8MM, 60WAY | element14 |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 60Contacts |
Gender | Receptacle |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | 4.8mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Surface Mount Vertical |
Where can I find additional details, specifications and documents for a 5084616-2?
Additional datasheets, footprints and schematics for 5084616-2 are listed on our Part Details page. You can also find images and similar parts to 5084616-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5084616-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5084616-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5084616-2 fall under?
The 5084616-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5084616-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5084616-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5084616-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5084616-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Rapid Electronics and Heilind Electronics have stock available or on a lead time for 5084616-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5084616-2 often in real-time on the comparison pages.
What if I can't find stock of 5084616-2?
You can fill out our help required form which you can use to request a quote for 5084616-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.