Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.74
|
33
in stock
|
Buy Now | |
Rapid Electronics
from US$2.25
|
7,768
in stock
|
Buy Now | |
Chip One Stop
from US$1.58
|
6,168
in stock
|
Buy Now | |
TTI Europe
from US$2.13
|
5,104
in stock
|
Buy Now | |
Farnell
from US$3.60
|
4,944
in stock
|
Buy Now | |
Newark Electronics
from US$4.84
|
3
in stock
|
Buy Now | |
element14
from US$4.16
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
432
in stock
|
Buy Now | |
Future Electronics
from US$2.09
|
-
|
Buy Now | |
Avnet America
from US$1.92
|
-
|
Buy Now | |
RS Americas
from US$3.42
|
-
|
Buy Now | |
Boersig
from US$2.32
|
-
|
Buy Now | |
TE Store
from US$4.57
|
-
|
Buy Now |
Stackable | Yes |
---|---|
Number of Positions | 60 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 8µin |
Contact Type | Tab |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Contact Mating Area Plating Material Finish | Matte |
Stack Height | 7mm, .591in, .433in, .748in, .276in, 15mm, 19mm, 11mm |
Connector Height | 7mm, .276in |
コネクタの高さ | 7mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Mating Entry Location | Top |
Centerline (Pitch) | .8mm, .031in |
Housing Color | Natural |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarized |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Locating Post Length | .5mm, .02in |
PCB Mount Alignment Type | Positioning Bosses |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Method | Tube, Box & Tube |
実装方法 | Tube, Box & Tube |
Packaging Quantity | 16 |
Packaging Reel Diameter | .5in |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Standard |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
High Temperature Compatible | Yes |
Connectors 60P 7mm PLUG STAK HIGHT 7 11 15mm | Rapid Electronics |
0.8FH,P07H.5,060,08/SN,TU | TTI Europe |
STACKING CONN, PLUG, 60POS, 2ROW, 0.8MM | Farnell |
60 way 0.8mm pitch SMT header,7mm H | RS |
Stacking Board Connector, Vertical, Fine Mate Series, Plug, 0.8 Mm, 60, Surface Mount Rohs Compliant: Yes |Amp Te Connectivity 5179030-2 | Newark Electronics |
HEADER, VERTICAL, 0.8MM, 7MM, 60WAY | element14 |
Conn Fine Pitch Connector PL 60 POS 0.8mm Solder ST SMD Tube | Avnet Abacus |
60 Position Surface Mount Dual Row Straight Board to Board Stackable Header | Future Electronics |
Free Height Series,0.8mm Pitch 60 Way 2 Row Straight PCB Header, Solder Term,0.5A | TE Connectivity 5179030-2 | RS Americas |
Special Order: 0.8FH,P07H.5,060,08/Sn,TU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 60 Centerline (Pitch): .8 mm PCB Mount Header Vertical Board-to-Board 60 | Free Height Plug Connector: Board-Board & Vertical & 60 & 0.8Mm | Part Number: 5179030-2 | Internal Number: 5179030-2 | .8 mm | TE Store |
Status: | Unknown |
---|---|
Series: | Fine Mate Series |
RoHS: | Unknown |
Product Range | Fine Mate Series |
---|---|
No. of Contacts | 60Contacts |
Gender | Plug |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Current Rating | 0.5A |
External Length / Height | 7mm |
Flammability Rating | UL94V-0 |
Height | 7mm |
Insulator Material | Thermoplastic |
Lead Spacing | 0.8mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 100V |
Where can I find additional details, specifications and documents for a 5179030-2?
Additional datasheets, footprints and schematics for 5179030-2 are listed on our Part Details page. You can also find images and similar parts to 5179030-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5179030-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5179030-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5179030-2 fall under?
The 5179030-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5179030-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5179030-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5179030-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5179030-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Farnell and RS have stock available or on a lead time for 5179030-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5179030-2 often in real-time on the comparison pages.
What if I can't find stock of 5179030-2?
You can fill out our help required form which you can use to request a quote for 5179030-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.