Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.73
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.40
|
10,500
in stock
|
Buy Now | |
Chip One Stop
from US$2.56
|
10,500
in stock
|
Buy Now | |
Distrelec
from US$3.33
|
10,500
in stock
|
Buy Now | |
Farnell
from US$3.55
|
9,100
in stock
|
Buy Now | |
TE Store
from US$4.07
|
2,712
in stock
|
Buy Now | |
TTI Europe
from US$2.69
|
1,400
in stock
|
Buy Now | |
Newark Electronics
from US$5.83
|
190
in stock
|
Buy Now | |
element14
from US$4.33
|
190
in stock
|
Buy Now | |
Future Electronics
from US$3.01
|
-
|
Buy Now | |
Avnet America
from US$3.08
|
-
|
Buy Now | |
RS Americas
from US$4.13
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Assembly Process Feature Material | Steel |
---|---|
Stackable | Yes |
Number of Rows | 2 |
Board-to-Board Configuration | Mezzanine |
PCB Mount Orientation | Vertical |
Number of Positions | 60 |
Contact Mating Area Plating Material Finish | Matte |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 8µin, .2µm |
Contact Layout | Inline |
Contact Type | Tab |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Stack Height | .748in, 11mm, .433in, 19mm, .276in, 7mm, 15mm, .591in |
コネクタの高さ | 7mm |
Connector Height | .276in, 7mm |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Insulation Resistance | 2MΩ |
Housing Material | Matte |
Housing Color | Natural |
Centerline (Pitch) | .8mm, .031in |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
Locating Post Length | .5mm, .02in |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
Packaging Quantity | 700 |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Packaging Reel Diameter | .5in |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
High Temperature Compatible | Yes |
2-5177986-2 - 0.8FH P07H.5 060 08/Sn TR SC | Rapid Electronics |
TE Connectivity - AMP PCB Connector 0.8FHP07H.506008/SnTRSC | Distrelec |
MEZZANINE - ARRAYS PC BOARD CONNECTORS | Farnell |
0.8FH,P07H.5,060,08/Sn,TR,SC PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 60 Centerline (Pitch): .8 mm PCB Mount Header Vertical Board-to-Board 60 | Free Height Plug Connector: Board-Board & Vertical & 60 & 0.8Mm | Part Number: 2-5177986-2 | Internal Number: 2-5177986-2 | .8 mm | TE Store |
0.8FH,P07H.5,060,08/SN,TR,SC | TTI Europe |
Connector, Stacking, Plug, 60Pos, 2Row | Newark Electronics |
CONNECTOR, STACKING, PLUG, 60POS, 2ROW | element14 |
Connector Plug 60 way 2 row 0.8mm FH | RS |
0.8FH | Future Electronics |
Conn Fine Pitch Connector PL 60 POS 0.8mm Solder ST SMD T/R | Avnet America |
0.8FH, P07H.5,060,08/Sn, TR, SC, PCB Headers and Receptacles | TE Connectivity 2-5177986-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Free Height (FH) Series |
RoHS: | Unknown |
Product Range | Free Height (FH) Series |
---|---|
No. of Contacts | 60Contacts |
Gender | Plug |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 2-5177986-2?
Additional datasheets, footprints and schematics for 2-5177986-2 are listed on our Part Details page. You can also find images and similar parts to 2-5177986-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5177986-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5177986-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5177986-2 fall under?
The 2-5177986-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-5177986-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5177986-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5177986-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5177986-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 2-5177986-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5177986-2 often in real-time on the comparison pages.
What if I can't find stock of 2-5177986-2?
You can fill out our help required form which you can use to request a quote for 2-5177986-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.