Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.57
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.20
|
5,558
in stock
|
Buy Now | |
Chip One Stop
from US$1.65
|
5,558
in stock
|
Buy Now | |
Distrelec
from US$4.10
|
5,558
in stock
|
Buy Now | |
TE Store
from US$3.36
|
4,784
in stock
|
Buy Now | |
Farnell
from US$2.67
|
4,464
in stock
|
Buy Now | |
Future Electronics
from US$1.59
|
3,790
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
2,378
in stock
|
Buy Now | |
element14
from US$2.05
|
2,340
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.21
|
48
in stock
|
Buy Now | |
Avnet America
from US$1.87
|
-
|
Buy Now | |
RS Americas
from US$2.33
|
-
|
Buy Now | |
Avnet Asia
from US$2.05
|
-
|
Buy Now | |
Boersig
from US$2.27
|
-
|
Buy Now | |
TTI Europe
from US$1.70
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Board-to-Board Configuration | Mezzanine |
---|---|
Stackable | Yes |
Number of Positions | 60 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Type | Tab |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 8µin, .2µm |
Connector Height | 5mm, .197in |
Stack Height | 5mm, .197in, .512in, 13mm, 17mm, 9mm, .354in, .669in |
コネクタの高さ | 5mm |
Dielectric Withstanding Voltage (Max) | 500VAC |
Insulation Resistance | 2MΩ |
Operating Voltage | 100VAC |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Natural |
Mating Entry Location | Top |
Housing Material | Matte |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | With |
Locating Post Length | .5mm, .02in |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Positioning Bosses |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Quantity | 16 |
実装方法 | Tube, Box & Tube |
Packaging Method | Tube, Box & Tube |
Packaging Reel Diameter | .5in |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Connectors 60P 5mm PLUG STAK HEIGHT 5 9 13mm | Rapid Electronics |
TE Connectivity 0.8FH P05H.5 060 08/Sn TU Board Stacking | Distrelec |
0.8FH,P05H.5,060,08/Sn,TU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 60 Centerline (Pitch): .8 mm PCB Mount Header Vertical Board-to-Board 60 | Free Height Plug Connector: Board-Board & Vertical & 60 & 0.8Mm | Part Number: 5177984-2 | Internal Number: 5177984-2 | .8 mm | TE Store |
STACKING CONN, PLUG, 60POS, 2ROW, 0.8MM | Farnell |
60 Position Surface Mount Dual Row Straight Board to Board Header | Future Electronics |
Stacking Conn, Plug, 60Pos, 2Row, 0.8Mm | Newark Electronics |
CONNECTOR, STACKING, PLUG, 60POS, 2ROWS | element14 |
60 way 0.8mm pitch SMT header,5mm H | RS |
Conn Fine Pitch Connector PL 60 POS 0.8mm Solder ST SMD Tube | Avnet America |
Free Height Series,0.8mm Pitch 60 Way 2 Row Straight PCB Header, Solder Term,0.5A | TE Connectivity 5177984-2 | RS Americas |
.8FH,P05H.5,060,08/SN,TU | TTI Europe |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Fine Stack Series |
RoHS: | Unknown |
Product Range | Fine Stack Series |
---|---|
No. of Contacts | 60Contacts |
Gender | Plug |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (12-Jan-2017) |
Contact Termination | Surface Mount Vertical |
Current Rating | 0.5A |
External Length / Height | 5mm |
Flammability Rating | UL94V-0 |
Height | 5mm |
Insulator Material | Thermoplastic |
Lead Spacing | 0.8mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 100V |
Where can I find additional details, specifications and documents for a 5177984-2?
Additional datasheets, footprints and schematics for 5177984-2 are listed on our Part Details page. You can also find images and similar parts to 5177984-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5177984-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5177984-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5177984-2 fall under?
The 5177984-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5177984-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5177984-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5177984-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5177984-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Farnell have stock available or on a lead time for 5177984-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5177984-2 often in real-time on the comparison pages.
What if I can't find stock of 5177984-2?
You can fill out our help required form which you can use to request a quote for 5177984-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.