Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
505872K027,
7-1193906-8 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Material Systems Code | 10 |
---|---|
Color | Black |
Fluid Type | Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, De-Icing Fluid, Water, Lubricating Oil |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Material | Irradiated Modified Polyolefin |
Expanded Inside Diameter (Min) | .195in, 5.18mm |
Recovered Wall Thickness (Tolerance) | .16mm, .006in |
Recovered Wall Thickness (Nominal) | .02in, .51mm |
Cut Length | 34.93mm, 1.375in |
Recovered Inside Diameter (Max) | 2.36mm, .093in |
Voltage (Max) | .6kV |
Product Source | UK, US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | VERSAFIT |
Recovery Temperature | 90°C |
Resistant To | Strain, Wrinkling, Fluids |
Operating Temperature Range | -55 – 135°C |
Fluid Resistance | Splash Protection |
Flammability | Highly Flame-Retardant |
Shrink Temperature (Min) | 70°C |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a 505872K027?
Additional datasheets, footprints and schematics for 505872K027 are listed on our Part Details page. You can also find images and similar parts to 505872K027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 505872K027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 505872K027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 505872K027 fall under?
The 505872K027 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 505872K027 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 505872K027 you can contact the distributor directly for product support, shipping queries etc.
Is the 505872K027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 505872K027 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 505872K027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 505872K027 often in real-time on the comparison pages.
What if I can't find stock of 505872K027?
You can fill out our help required form which you can use to request a quote for 505872K027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.