Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
505319P402,
1193865-7 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$0.11
|
30,000
in stock
|
Buy Now |
Flexibility | Flexible |
---|---|
Fluid Type | Hydraulic Fluid, Aviation Fuel, Lubricating Oil, Water |
Material | Irradiated Modified Polyolefin, Crosslinked Polyolefin |
Shrink Ratio | 2:1 |
Color | Black |
Recovered Wall Thickness (Nominal) | .025in, .64mm |
Cut Length | 40mm, 1.575in |
Expanded Inside Diameter (Min) | .5in, 12.7mm |
Recovered Wall Thickness (Tolerance) | .006in, .15mm |
Recovered Inside Diameter (Max) | 6.35mm, .25in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Flammability | Flame-Retardant |
Resistant To | Abrasion, Mechanical Damage, Strain, Fluids |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 135°C |
Recovery Temperature | 121°C |
Shrink Temperature (Min) | 95°C |
Where can I find additional details, specifications and documents for a 505319P402?
Additional datasheets, footprints and schematics for 505319P402 are listed on our Part Details page. You can also find images and similar parts to 505319P402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 505319P402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 505319P402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 505319P402 fall under?
The 505319P402 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 505319P402 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 505319P402 you can contact the distributor directly for product support, shipping queries etc.
Is the 505319P402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 505319P402 have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for 505319P402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 505319P402 often in real-time on the comparison pages.
What if I can't find stock of 505319P402?
You can fill out our help required form which you can use to request a quote for 505319P402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.