Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
505309P431,
1-1193848-3 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Fluid Type | Water, Hydraulic Fluid, Aviation Fuel |
---|---|
Material | Irradiated Modified Polyolefin |
Flexibility | Flexible |
Color | Black |
Shrink Ratio | 2:1 |
Cut Length | 63.5mm, 2.5in |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Expanded Inside Diameter (Min) | .25in, 6.35mm |
Recovered Inside Diameter (Max) | 3.17mm, .125in |
Recovered Wall Thickness (Nominal) | .64mm, .025in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-100 |
Resistant To | Fluids, Strain, Mechanical Damage, Abrasion |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 95°C |
Recovery Temperature | 121°C |
Operating Temperature Range | -55 – 135°C |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a 505309P431?
Additional datasheets, footprints and schematics for 505309P431 are listed on our Part Details page. You can also find images and similar parts to 505309P431 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 505309P431 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 505309P431 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 505309P431 fall under?
The 505309P431 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 505309P431 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 505309P431 you can contact the distributor directly for product support, shipping queries etc.
Is the 505309P431 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 505309P431 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 505309P431.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 505309P431 often in real-time on the comparison pages.
What if I can't find stock of 505309P431?
You can fill out our help required form which you can use to request a quote for 505309P431 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.