Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.93
|
No stock
|
Buy Now | |
Heilind Electronics
-
|
288
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$3.80
|
-
|
Buy Now | |
element14
from US$2.08
|
-
|
Buy Now | |
Distrelec
from US$2.83
|
-
|
Buy Now | |
Farnell
from US$2.93
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Zinc |
---|---|
Body Shape | Circular |
Cable Connector Orientation | Straight |
Body Finish | Plated |
Body Plating Material | Nickel |
Body Insulation | With |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Panel Thickness (Recommended) | 1.5 – 3.2mm, .059 – .126in |
Flange Diameter | .5in, 12.7mm |
Panel Cutout | 8.7 x 9.6mm D-Shape |
Impedance | 75Ω |
Housing Color | White |
Panel Mount Feature Type | Hex Nut |
RF Connector Coupling Mechanism | Bayonet |
Connector Mounting Type | Panel |
Detent | With |
RF Contact Captivation Method | Solder |
PCB Mount Retention | Without |
Panel Attachment Style | Front Mount |
Operating Frequency | 2GHz |
Comment | With Ground Tab |
Grade | Commercial |
Additional Features | Hardware Included |
Dielectric Material | Polyester, PBT |
Packaging Method | Single Pack |
実装方法 | Single Pack |
RF Connector Style | Jack |
RF Interface | BNC |
Sealable | No |
Connector System | Cable-to-Panel |
Termination Method to Wire & Cable | Solder Terminal |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
BNC Ni-pl insul bulkhead socket, 75 ohm | RS |
Bnc Ins Bhskt 75Ohm Nickel Gold Pltd |Amp Te Connectivity 5-1634504-2 | Newark Electronics |
RF COAXIAL, BNC, STRAIGHT JACK, 75OHM | element14 |
TE Connectivity RF Connector, BNC, Zinc, Socket, Straight, 75Ohm, Solder Terminal | Distrelec |
Conn ZDC/BNC RCP 0Hz to 4GHz 75Ohm Solder ST Panel Mount Gold Over Nickel Over Copper Individual | Avnet America |
Where can I find additional details, specifications and documents for a 5-1634504-2?
Additional datasheets, footprints and schematics for 5-1634504-2 are listed on our Part Details page. You can also find images and similar parts to 5-1634504-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1634504-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1634504-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1634504-2 fall under?
The 5-1634504-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1634504-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1634504-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1634504-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1634504-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Newark Electronics and element14 have stock available or on a lead time for 5-1634504-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1634504-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1634504-2?
You can fill out our help required form which you can use to request a quote for 5-1634504-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.