Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
2,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
2,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
2,900
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
2,900
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .8mm, .031in |
Typical Current Rating | 30A |
Mating Tab Width | .11in, 2.8mm |
Wire Insulation Diameter | 1.4 – 2.1mm, .055 – .083in |
Wire Size | .5 – 1mm² |
Wire Size Search | 17AWG, 18AWG, .5mm², .6mm², 1mm², .75mm², .85mm², 20AWG |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Jpt A Rec 2.8 Contact Src Au |Amp Te Connectivity 4-964284-1 | Newark Electronics |
Automotive Connectors JUN-POW-TIM CONT A | Rapid Electronics |
TE Connectivity - AMP JPT A REC 2.8 Contact SRC Au | Distrelec |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
JPT A REC 2.8 CONTACT SRC AU | Farnell |
JUN-POW-TIM CONTACT A | Power and Signal Group |
Where can I find additional details, specifications and documents for a 4-964284-1?
Additional datasheets, footprints and schematics for 4-964284-1 are listed on our Part Details page. You can also find images and similar parts to 4-964284-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-964284-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-964284-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-964284-1 fall under?
The 4-964284-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 4-964284-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-964284-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-964284-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-964284-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-964284-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-964284-1 often in real-time on the comparison pages.
What if I can't find stock of 4-964284-1?
You can fill out our help required form which you can use to request a quote for 4-964284-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.