Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.05
|
-
|
Buy Now |
Compatible With Wire & Cable Type | FFC |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
Conductor Width | .66mm |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Reel |
実装方法 | Reel |
Product Type | Contact |
Connector System | Cable-to-Cable |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder Tab |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
PIN Contact Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 487561-4?
Additional datasheets, footprints and schematics for 487561-4 are listed on our Part Details page. You can also find images and similar parts to 487561-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 487561-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 487561-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 487561-4 fall under?
The 487561-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 487561-4 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 487561-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 487561-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 487561-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 487561-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 487561-4 often in real-time on the comparison pages.
What if I can't find stock of 487561-4?
You can fill out our help required form which you can use to request a quote for 487561-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.