Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,408.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3,697.13
|
No stock
|
Buy Now | |
RS Americas
from US$4,165.85
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$4,247.62
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4,247.62
|
1
in stock
|
Buy Now | |
Avnet America
from US$3,408.29
|
-
|
Buy Now | |
TE Store
from US$3,818.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Specification Type | TE Product Specification (108-) |
Ratchet Configuration | Not Releasable, Not Adjustable |
Tool Type | Double Action Hand Tool |
Power Type | Manual |
Certification | Yes – Certificate Included |
Tool Grade | Commercial Crimp Tooling |
Crimper, Double Action Hand Tool, for FASTON, MATE-N-LOK, PIDG and PLASTI-GRIP | TE Connectivity 48049 | RS Americas |
DAHT PIDG FLAG 12-10 | Heilind Electronics |
Daht Pg Flag 16-10 Assy |Amp Te Connectivity 48049 | Newark Electronics |
Hand Crimping Tools | Avnet America |
DAHT PG FLAG 16-10 ASSY Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (108-) TE Certification: Yes – Certificate Included Commercial Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 48049 | Internal Number: 48049 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 48049?
Additional datasheets, footprints and schematics for 48049 are listed on our Part Details page. You can also find images and similar parts to 48049 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48049 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48049 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48049 fall under?
The 48049 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 48049 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48049 you can contact the distributor directly for product support, shipping queries etc.
Is the 48049 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48049 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 48049.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48049 often in real-time on the comparison pages.
What if I can't find stock of 48049?
You can fill out our help required form which you can use to request a quote for 48049 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.