Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Stripe Color | Black |
---|---|
Weight per Piece | 2.33g |
Plating Material | Tin, Copper |
Terminal Angle | 90° |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Flag Tongue |
Stud Diameter | 6.14mm, .242in |
Tongue Thickness | .031in, .79mm |
Wire Size | 16 – 14AWG, 1.25 – 2mm², 2050 – 5180CMA |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Overall Length | .812in, 20.62mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Heavy Duty for extra mechanical strength |
Packaging Method | Box |
Packaging Quantity | 250 |
Shape Description | RING-058 |
Insulated | Yes |
Support Style | Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | #14 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PI FLAG R 16-14HD 14 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #14 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 322313 | Internal Number: 322313 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #14, 14Awg, Nat | Newark Electronics |
Ring Tongue Terminal 14-16AWG 19.22mm 20.57mm Tin Loose Piece | Avnet America |
PLASTI-GRIP TERMINAL, PI FLAG R 16-14HD 14 | TE Connectivity 322313 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | - |
---|---|
Stud Size - Imperial | #14 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Natural |
Insulator Material | Vinyl |
Status: | Unknown |
---|---|
Series: | 32 Series |
RoHS: | Compliant |
Supply Voltage | 125V |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Color | Amber |
Mounting Hole Dia | 12.7mm |
Lens Shape | Round |
Product Range | 32 Series |
Colour | Amber |
Power Rating | 330mW |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 322313?
Additional datasheets, footprints and schematics for 322313 are listed on our Part Details page. You can also find images and similar parts to 322313 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322313 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322313 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322313 fall under?
The 322313 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322313 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322313 you can contact the distributor directly for product support, shipping queries etc.
Is the 322313 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322313 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 322313.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322313 often in real-time on the comparison pages.
What if I can't find stock of 322313?
You can fill out our help required form which you can use to request a quote for 322313 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.