Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Stripe Color | Yellow |
Weight per Piece | 2.003g |
Terminal Angle | 90° |
Number of Holes | 1 |
Terminal Orientation | Flag |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Overall Length | .812in, 20.625mm |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Stud Diameter | 4.82mm, .19in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Shape Description | RING-058 |
Operating Temperature Range | 221°F, 105°C |
Terminal,pi Flag R 12-10 10 Rohs Compliant: Yes |Amp Te Connectivity 322315 | Newark Electronics |
Ring Tongue Terminal 10-12AWG Tin Loose Piece | Avnet America |
Terminal, Pi Flag R 12-10 10 | TE Connectivity 322315 | RS Americas |
Special Order: TERMINAL,PI FLAG R 12-10 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 322315 | Internal Number: 322315 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 322315?
Additional datasheets, footprints and schematics for 322315 are listed on our Part Details page. You can also find images and similar parts to 322315 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322315 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322315 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322315 fall under?
The 322315 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322315 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322315 you can contact the distributor directly for product support, shipping queries etc.
Is the 322315 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322315 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 322315.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322315 often in real-time on the comparison pages.
What if I can't find stock of 322315?
You can fill out our help required form which you can use to request a quote for 322315 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.