Plating Material | Tin, Copper |
---|---|
Stripe Color | Yellow |
Weight per Piece | 3.394g |
Number of Holes | 1 |
Terminal Angle | 90° |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Flag |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Stud Diameter | .242in, 6.14mm |
Overall Length | .812in, 20.625mm |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Insulated | Yes |
Stud Size | #14 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | RING-058 |
Operating Temperature Range | 105°C, 221°F |
Ring Tongue Terminal 10-12AWG 19.68mm 20.62mm Tin Loose Piece | Avnet America |
Terminal, Pi Flag R 12-10 14 | TE Connectivity 322316 | RS Americas |
Special Order: TERMINAL,PI FLAG R 12-10 14 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #14 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 322316 | Internal Number: 322316 | TE Connectivity | TE Store |
Connectors Rohs Compliant: Yes |Amp Te Connectivity 322316 | Newark Electronics |
Where can I find additional details, specifications and documents for a 322316?
Additional datasheets, footprints and schematics for 322316 are listed on our Part Details page. You can also find images and similar parts to 322316 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322316 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322316 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322316 fall under?
The 322316 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322316 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322316 you can contact the distributor directly for product support, shipping queries etc.
Is the 322316 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322316 have stock available?
Authorised distributors including Avnet America, RS Americas, TE Store and Newark Electronics have stock available or on a lead time for 322316.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322316 often in real-time on the comparison pages.
What if I can't find stock of 322316?
You can fill out our help required form which you can use to request a quote for 322316 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.