Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.55
|
5,075
in stock
|
Buy Now | |
Rapid Electronics
from US$2.48
|
5,075
in stock
|
Buy Now | |
Chip One Stop
from US$1.82
|
5,075
in stock
|
Buy Now | |
Farnell
from US$2.57
|
4,060
in stock
|
Buy Now | |
Heilind Electronics
from US$2.83
|
2,198
in stock
|
Buy Now | |
Newark Electronics
from US$2.55
|
1,009
in stock
|
Buy Now | |
element14
from US$1.99
|
1,009
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.83
|
513
in stock
|
Buy Now | |
TE Store
from US$2.59
|
428
in stock
|
Buy Now | |
Future Electronics
from US$1.82
|
-
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
RS Americas
from US$4.26
|
-
|
Buy Now | |
Boersig
from US$2.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 16 |
---|---|
Number of Positions | 16 |
Panel Gasket | No |
Number of Rows | 1 |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
Contact Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
端子のタイプ | Female |
Contact Layout | In-line |
Height | 13.21mm, .52in |
Length | 1.6in, 40.64mm |
幅 | 6.99mm |
Wire Size | 22AWG, .3 – .4mm² |
Width | .275in |
Operating Voltage | 250VAC |
Housing Color | Red |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL-Brandschutzklasse | UL 94V-2 |
Panel Mount Feature | Without |
Panel Mount | No |
Contact Retention Type | Locking Lance |
Mating Alignment Type | Polarization |
Contact Retention | With |
Mating Retention Type | Locking Ramp |
Mating Retention | With |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Quantity | 250 |
Packaging Method | Bag/Box |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Housing Type | Receptacle Housing |
Insertion Force | Standard |
Product Style | Assembly |
Connector Type | Connector Assembly |
Shielded | No |
Sealable | No |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
16P C/E 22AWG W/ TAB W/RED STRIPE | Rapid Electronics |
TE Connectivity - AMP Rectangular Conn 16P MTA100 ASSY POL RIB | Distrelec |
IDC CONN, BOARD IN, 16POS, 2ROW, 1.27MM | Farnell |
Connector, Receptacle, 16 Position, 1Row, 2.54Mm | Newark Electronics |
CONNECTOR, RECEPTACLE, 16 POSITION, 1ROW | element14 |
16P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 4-643813-6 | Internal Number: 4-643813-6 | 16P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 4-643813-6 | TE Store |
16 Position Single Row 2.54mm MTA100 Receptacle | Future Electronics |
Conn IDC Connector F 16 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Circular Connector, 16P MTA100 CONN ASSY POL RIB MTA-100 Series | TE Connectivity 4-643813-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | IDC / IDT |
Where can I find additional details, specifications and documents for a 4-643813-6?
Additional datasheets, footprints and schematics for 4-643813-6 are listed on our Part Details page. You can also find images and similar parts to 4-643813-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-643813-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-643813-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-643813-6 fall under?
The 4-643813-6 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-643813-6 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-643813-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-643813-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-643813-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 4-643813-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-643813-6 often in real-time on the comparison pages.
What if I can't find stock of 4-643813-6?
You can fill out our help required form which you can use to request a quote for 4-643813-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.