1-640454-6 PCB Connectors by TE Connectivity

16P MTA100 HDR ASSY SQ STR POL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Farnell
Farnell
from US$0.63
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.07
784
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.16
784
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.76
784
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.06
784
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.64
745
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.50
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.67
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.53
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 16
PCB Mount Orientation Vertical
Contact Type Pin
Contact Retention Within Housing Without
Contact Underplating Material Thickness 50µin, 1.27µm
PCB Contact Termination Area Plating Material Thickness 150µin, 3.81µm
Contact Layout Inline
Contact Mating Area Plating Material Thickness 3.81µm, 150µin
Contact Shape & Form Square
Contact Mating Area Plating Material Finish Matte
Contact Mating Area Plating Material Tin
Mating Post Length 7.49mm, .295in
端子の下地めっきの材料 Nickel
Contact Base Material Copper Alloy
Contact Current Rating (Max) 5A
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Connector Length 1.7in, 43.18mm
Connector Height 7.75mm, .305in
PCB Thickness (Recommended) 1.6mm, .063in
コネクタの高さ 7.75mm
Operating Voltage 250VAC
Housing Color Natural
Centerline (Pitch) 2.54mm, .1in
Housing Material Polyester - GF
UL Rating Recognized
UL File Number E28476
Agency/Standard UL, CSA
CSA Rating Certified
UL Flammability Rating UL 94V-0
CSA File Number LR7189
Panel Mount Feature Without
Connector Mounting Type Board Mount
PCB Mount Alignment Without
PCB Mount Retention Without
Strain Relief Without
Mating Retention Without
Circuit Application Signal
実装方法 Package
Packaging Quantity 1
Packaging Method Package
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
PCB Connector Assembly Type PCB Mount Header
Sealable No
Header Type Unshrouded
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 3.56mm, .14in
Termination Method to Wire & Cable Solder
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

Polarized Header 16P Straight Post Tin |Amp Te Connectivity 1-640454-6 | Newark Electronics
POLARIZED HEADER 16P Straight Post tin | Rapid Electronics
TE Connectivity 16P MTA100 HDR ASSY SQ STR POL Board Con | Distrelec
16P MTA100 HDR ASSY SQ STR POL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 16 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 16 | PCB Header: Polyester & Vertical & 2.54 Mm | Part Number: 1-640454-6 | Internal Number: 1-640454-6 | TE Connectivity | TE Store
Conn Wire to Board HDR 16 POS 2.54mm Solder ST Thru-Hole | Avnet America
16P MTA100 HDR ASSY SQ STR POL | TE Connectivity 1-640454-6 | RS Americas
16P MTA100 HDR ASSY SQ STR | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-640454-6?

Additional datasheets, footprints and schematics for 1-640454-6 are listed on our Part Details page. You can also find images and similar parts to 1-640454-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-640454-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640454-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-640454-6 fall under?

The 1-640454-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-640454-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640454-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-640454-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-640454-6 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-640454-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-640454-6 often in real-time on the comparison pages.

What if I can't find stock of 1-640454-6?

You can fill out our help required form which you can use to request a quote for 1-640454-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay