Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.40
|
No stock
|
Buy Now | |
Boersig
from US$1.24
|
602
in stock
|
Buy Now | |
TE Store
from US$0.98
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
-
|
Buy Now | |
Future Electronics
from US$1.20
|
-
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
element14
from US$1.27
|
-
|
Buy Now | |
Distrelec
from US$1.78
|
-
|
Buy Now |
Cable Exit Angle | 180°, 90° |
---|---|
Body Material | PBT GF |
Color | Blue |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .11in, 2.8mm |
Height | 29.8mm, 1.1732in |
Length | 37.5mm, 1.4764in |
Width | 48.1mm, 1.8937in |
Nominal Voltage Architecture | 24V, 42V, 12V, 60V |
Operating Voltage | 60VDC |
Centerline (Pitch) | .236in, 6mm |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP67 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 450 |
Packaging Method | Carton |
Strain Relief | Add By Accessory |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Sealable | Yes |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
2POS,TAB 2.8X0.8,TAB HSG,ASSY Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Male Terminals 2.8 mm .11" Wire-to-Wire | Heavy Duty Sealed Connector Series Housing | Part Number: 4-1703841-1 | Internal Number: 4-1703841-1 | TE Connectivity | TE Store |
2Pos,tab 2.8X0.8,tab Hsg,assy |Amp Te Connectivity 4-1703841-1 | Newark Electronics |
Heavy Duty Sealed Connector 2POS,TAB 2.8X0.8,TAB HSG,ASSY | Avnet America |
AUTOMOTIVE HOUSING, PLUG, 2POS, BLUE | element14 |
TE Connectivity - AMP Housing 2PTAB 2.8X0.8TAB HSGASSY | Distrelec |
Where can I find additional details, specifications and documents for a 4-1703841-1?
Additional datasheets, footprints and schematics for 4-1703841-1 are listed on our Part Details page. You can also find images and similar parts to 4-1703841-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1703841-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1703841-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1703841-1 fall under?
The 4-1703841-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-1703841-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1703841-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1703841-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1703841-1 have stock available?
Authorised distributors including Boersig, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 4-1703841-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1703841-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1703841-1?
You can fill out our help required form which you can use to request a quote for 4-1703841-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.