Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Zinc |
---|---|
Body Shape | Circular |
Body Insulation | Without |
Body Plating Material | Nickel |
Port Configuration | Single Port |
Number of Positions | 1 |
PCB Mount Orientation | Right Angle |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Mounting Post Length | .137in, 3.48mm |
Height Above PC Board | 12.7mm, .5in |
PCB Tail Length | 4.11mm, .162in |
Impedance | 75Ω |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail, Hold-Down Post |
Panel Mount Feature Type | Lockwasher and Nut |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
Detent | With |
Operating Frequency | 2GHz |
Dielectric Material | Polymethylpentene |
Comment | If an Insulating Bushing is required, see Part Number 330620. |
Grade | Commercial |
実装方法 | Tray |
Packaging Method | Tray |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Interface | BNC |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Jack,pcb,75 Ohm,nc Rohs Compliant: No |Amp Te Connectivity 415417-1 | Newark Electronics |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
RF Connector BNC Jack Right Angle 75 Ohm Nickel Plated Zinc Gold Plated Phosphor Bronze Solder Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a 415417-1?
Additional datasheets, footprints and schematics for 415417-1 are listed on our Part Details page. You can also find images and similar parts to 415417-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 415417-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 415417-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 415417-1 fall under?
The 415417-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 415417-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 415417-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 415417-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 415417-1 have stock available?
Authorised distributors including Newark Electronics, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 415417-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 415417-1 often in real-time on the comparison pages.
What if I can't find stock of 415417-1?
You can fill out our help required form which you can use to request a quote for 415417-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.