Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
997
in stock
|
Buy Now | |
Boersig
from US$0.88
|
3,123
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
997
in stock
|
Buy Now | |
element14
from US$1.25
|
997
in stock
|
Buy Now | |
Rapid Electronics
from US$1.31
|
935
in stock
|
Buy Now | |
Distrelec
from US$1.21
|
935
in stock
|
Buy Now | |
TE Store
from US$0.72
|
848
in stock
|
Buy Now | |
Future Electronics
from US$1.06
|
775
in stock
|
Buy Now | |
TTI Europe
from US$1.08
|
768
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
568
in stock
|
Buy Now | |
Conrad
from US$1.89
|
140
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,200
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
Sager
from US$0.87
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Blue |
Cable Exit Angle | Other |
Number of Positions | 4 |
Number of Rows | 2 |
Mating Tab Width | 2.8mm, .11in |
Length | 43mm, 1.693in |
Height | 1.23in, 31.25mm |
Width | 1.012in, 25.7mm |
Nominal Voltage Architecture | 60V, 24V, 42V, 12V |
Operating Voltage | 60VDC |
Centerline (Pitch) | 6mm, .236in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Row-to-Row Spacing | 6mm, .236in |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Automotive Conn Housing, Rcpt, 4Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 4POS | element14 |
Automotive Connectors 4 POS AMP MCP 2.8 REC HSG | Rapid Electronics |
TE Connectivity - AMP Housing 4 P AMP MCP 2.8 REC HSG | Distrelec |
4 POS AMP MCP 2.8 REC HSG Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Heavy Duty Sealed Connector Series Housing | Part Number: 4-1418390-1 | Internal Number: 4-1418390-1 | TE Connectivity | TE Store |
Content: 1 pc(s) | Conrad |
Heavy Duty Sealed Connector 4 POS AMP MCP 2.8 REC HSG | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4-1418390-1?
Additional datasheets, footprints and schematics for 4-1418390-1 are listed on our Part Details page. You can also find images and similar parts to 4-1418390-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1418390-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1418390-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1418390-1 fall under?
The 4-1418390-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-1418390-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1418390-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1418390-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1418390-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 4-1418390-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1418390-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1418390-1?
You can fill out our help required form which you can use to request a quote for 4-1418390-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.