Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
1,160
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
28,132
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
28,132
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
25,016
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
8,338
in stock
|
Buy Now | |
Conrad
from US$0.21
|
2,836
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,160
in stock
|
Buy Now | |
element14
from US$0.09
|
960
in stock
|
Buy Now | |
Boersig
from US$0.07
|
87
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Black |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 24.26mm, .96in |
Housing Material | Polyamide 6.6 GF |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
Packaging Quantity | 5000 |
Packaging Method | Bag/Carton |
Connector System | Wire-to-Wire, Wire-to-Board |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
POSITIVE LOCK (PL) RECEPTACLE | Rapid Electronics |
TE Connectivity - AMP Housing PITIVE LOCK (PL) RECEPTACLE | Distrelec |
POS-LOCK INS SLEEVE | Heilind Electronics |
Black | Conrad |
Connector Housing, Rcpt, 1Pos Rohs Compliant: Yes |Amp Te Connectivity 4-154719-0 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 1POS | Farnell |
Conn Housing RCP 1 POS Crimp ST | Avnet America |
POS-LOCK INS SLEEVE | TTI Europe |
Where can I find additional details, specifications and documents for a 4-154719-0?
Additional datasheets, footprints and schematics for 4-154719-0 are listed on our Part Details page. You can also find images and similar parts to 4-154719-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-154719-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-154719-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-154719-0 fall under?
The 4-154719-0 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-154719-0 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-154719-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-154719-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-154719-0 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Heilind Electronics, Heilind Electronics Asia and Conrad have stock available or on a lead time for 4-154719-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-154719-0 often in real-time on the comparison pages.
What if I can't find stock of 4-154719-0?
You can fill out our help required form which you can use to request a quote for 4-154719-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.