Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0036948-0,
CR0381-000 |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.85
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.00
|
12,385
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.00
|
2,477
in stock
|
Buy Now | |
Boersig
from US$2.60
|
2,360
in stock
|
Buy Now | |
RS Americas
from US$1.93
|
154
in stock
|
Buy Now | |
Newark Electronics
from US$22.40
|
-
|
Buy Now | |
Future Electronics
from US$1.96
|
-
|
Buy Now | |
Avnet America
from US$2.45
|
-
|
Buy Now | |
element14
from US$1.99
|
-
|
Buy Now | |
TE Store
from US$3.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Weight per Piece | 18.285g |
Plating Material | Tin |
Splice Features | Standard |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 100µin |
Contact Plating Material | Tin |
Barrel Inside Diameter | 12.8mm, .504in |
Overall Length | .734in, 18.64mm |
Outside Diameter | 17.86mm, .703in |
Material Thickness | .083in, 2.11mm |
Wire Size | 00AWG, 119500 – 150500CMA, 67 – 70mm² |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Support Style | Non - Insulation Support |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Serrated | No |
Barrel Type | Closed Barrel |
Product Type | Splice |
Sealable | No |
Accessory Type | Splice |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
SPLICE,SOLIS PARA 2/0 | Heilind Electronics |
Connector SPLICE PARA 2/0 AWG SOLIS | TE Connectivity 36948 | RS Americas |
Solistrand 2/0 AWG Copper Non Insulated Parallel Closed Barrel Splice | Future Electronics |
Splice Terminal (2/0)AWG 18.64mm 17.86mm Tin Loose Piece | Avnet America |
Special Order: SPLICE,SOLIS PARA 2/0 Splice Type: Parallel Splice Wire Size: 2/0 AWG Wire Size: 67 – 70 mm² Sealable: No Splice Features: Standard Parallel Splice 2/0 AWG 67 – 70 mm² | Electrical Wire Splice | Part Number: 36948 | Internal Number: 36948 | Alias Number: AMPS-0-0036948-0 | TE Connectivity | TE Store |
SPLICE,SOLIS PARA 2-0 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Wire Size AWG Min | - |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | 70mm² |
Terminal Material | Copper |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
1X1/2" Latch Duct W/Adhes Sca- Rohs Compliant: Yes |Black Box 36948 | Newark Electronics |
Where can I find additional details, specifications and documents for a 36948?
Additional datasheets, footprints and schematics for 36948 are listed on our Part Details page. You can also find images and similar parts to 36948 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36948 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36948 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36948 fall under?
The 36948 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 36948 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36948 you can contact the distributor directly for product support, shipping queries etc.
Is the 36948 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36948 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Boersig, RS Americas and Newark Electronics have stock available or on a lead time for 36948.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36948 often in real-time on the comparison pages.
What if I can't find stock of 36948?
You can fill out our help required form which you can use to request a quote for 36948 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.