Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.21
|
33
in stock
|
Buy Now | |
Boersig
from US$4.88
|
636
in stock
|
Buy Now | |
Rapid Electronics
from US$6.97
|
73
in stock
|
Buy Now | |
Distrelec
from US$11.73
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$5.88
|
33
in stock
|
Buy Now | |
element14
from US$5.87
|
33
in stock
|
Buy Now | |
Future Electronics
from US$4.26
|
-
|
Buy Now | |
Avnet America
from US$5.00
|
-
|
Buy Now | |
TTI Europe
from US$5.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 3, 4 |
Number of Positions | 40 |
Mating Tab Width | 2.8mm, .11in, .025in, .64mm |
Height | 1.31in, 33.4mm |
Width | 34.39mm, 1.35in |
Length | 2.64in, 67.3mm |
Nominal Voltage Architecture | 18V, 6V |
Operating Voltage | 18VDC |
Centerline (Pitch) | .1in, 2.54mm, .196in, 5.8mm |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 42 |
Packaging Method | Tray |
Connector Style | Housing for female terminals |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | .196in, 5mm |
Connector System | Wire-to-Board |
Hybrid Connector | Yes |
Sealable | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Automotive Connectors 40P REC HSG ASSY SIEMENS | Rapid Electronics |
TE Connectivity Automotive Housing Receptacle 40Pos Rohs Compliant Yes | Distrelec |
Automotive Housing, Receptacle, 40Pos Rohs Compliant: Yes |Te Connectivity 368383-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 40POS | element14 |
Conn Housing RCP 40 POS Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 368383-1?
Additional datasheets, footprints and schematics for 368383-1 are listed on our Part Details page. You can also find images and similar parts to 368383-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368383-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368383-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368383-1 fall under?
The 368383-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 368383-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368383-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 368383-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368383-1 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 368383-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368383-1 often in real-time on the comparison pages.
What if I can't find stock of 368383-1?
You can fill out our help required form which you can use to request a quote for 368383-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.