Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 4 |
Number of Positions | 26 |
Mating Tab Width | .071in, .039in, 1.8mm, 1mm |
Width | 43.1mm, 1.697in |
Length | 21mm, .827in |
Height | 28mm, 1.102in |
Centerline (Pitch) | .118in, 3mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Sealable | No |
Strain Relief | No |
Row-to-Row Spacing | .205in, 5.2mm |
Connector System | Wire-to-Wire |
Hybrid Connector | Yes |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Multilock 040/070 Series.4mm,0.7mm Pitch 26Way 2 Row Female Straight PCB Housing | TE Connectivity 368136-6 | RS Americas |
Where can I find additional details, specifications and documents for a 368136-6?
Additional datasheets, footprints and schematics for 368136-6 are listed on our Part Details page. You can also find images and similar parts to 368136-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368136-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368136-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368136-6 fall under?
The 368136-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 368136-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368136-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 368136-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368136-6 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 368136-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368136-6 often in real-time on the comparison pages.
What if I can't find stock of 368136-6?
You can fill out our help required form which you can use to request a quote for 368136-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.