Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
No stock
|
Buy Now | |
TE Store
from US$0.19
|
1,329
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
274
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
46
in stock
|
Buy Now | |
element14
from US$0.46
|
46
in stock
|
Buy Now | |
Farnell
from US$0.32
|
46
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
24
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PA |
Connector Code | 3 |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .11in, 2.8mm |
Height | 22.5mm, .886in |
Length | 21.5mm, .846in |
Centerline (Pitch) | .244in, 6.2mm |
UL Flammability Rating | UL 94V-2 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Sealable | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
2P HSG F/JUNIOR TIMER BLK Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 365058-3 | Internal Number: 365058-3 | TE Connectivity | TE Store |
Automotive Connectors 2P HSG F/JR TMR BLK | Rapid Electronics |
TE Connectivity - AMP Housing 2P HSG F/JUNIOR TIMER BLK | Distrelec |
Housing, Rcpt, Jpt Contact | Newark Electronics |
HOUSING, RCPT, JPT CONTACT | element14 |
Junior Power Timer 2W receptacle housing | RS |
Conn Housing RCP 2 POS 6.2mm Crimp ST | Avnet America |
Junior Timer Series, 2 Way Cable Mount Socket Housing | TE Connectivity 365058-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | - |
For Use With | AMP Junior Power Timer Series Contacts |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Locking Type | - |
SVHC | No SVHC (15-Jan-2019) |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 365058-3?
Additional datasheets, footprints and schematics for 365058-3 are listed on our Part Details page. You can also find images and similar parts to 365058-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 365058-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 365058-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 365058-3 fall under?
The 365058-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 365058-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 365058-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 365058-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 365058-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 365058-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 365058-3 often in real-time on the comparison pages.
What if I can't find stock of 365058-3?
You can fill out our help required form which you can use to request a quote for 365058-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.