365057-3 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

2P TAB HSG BLK

Status: Active
Series: -
RoHS: Unknown
Aliases: 0-0365057-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for RS
RS
from US$0.46
1,325
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.40
657
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.39
657
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.47
220
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.37
220
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.41
200
in stock
Buy Now
Logo for element14
element14
from US$0.29
120
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.33
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.51
-
Buy Now
Logo for Boersig
Boersig
from US$0.28
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.31
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Material PA
Color Black
Connector Code 3
Number of Rows 1
Number of Positions 2
Mating Tab Width .11in, 2.8mm
Length .795in, 20.2mm
Height 31.3mm, 1.232in
Centerline (Pitch) 6.2mm, .244in
UL Flammability Rating UL 94V-2
Polarized No
Terminal Position Assurance Yes
Circuit Application Signal
Connector Position Assurance Capable No
Serviceable Yes
Packaging Method Bag
Row-to-Row Spacing .134in, 3.4mm
Hybrid Connector No
Primary Locking Feature On the Terminal
Sealable No
Connector System Wire-to-Wire
Connector Style Housing for female terminals


Alternative Descriptions

Junior Power Timer 2 way plug housing | RS
Automotive Connectors 2P TAB HSG BLK | Rapid Electronics
TE Connectivity - AMP Housing 2P TAB HSG BLK | Distrelec
Automotive Housing, Plug, 2Pos, Black Rohs Compliant: Yes |Amp Te Connectivity 365057-3 | Newark Electronics
AUTOMOTIVE HOUSING, PLUG, 2POS, BLACK | Farnell
Connector: automotive | Transfer Multisort Elektronik
Conn Housing PL 2 POS 6.2mm Crimp ST | Avnet America
Junior Power Timer 2 way plug housing | TE Connectivity 365057-3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 365057-3?

Additional datasheets, footprints and schematics for 365057-3 are listed on our Part Details page. You can also find images and similar parts to 365057-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 365057-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 365057-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 365057-3 fall under?

The 365057-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 365057-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 365057-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 365057-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 365057-3 have stock available?

Authorised distributors including RS, Rapid Electronics, Distrelec, Newark Electronics and Farnell have stock available or on a lead time for 365057-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 365057-3 often in real-time on the comparison pages.

What if I can't find stock of 365057-3?

You can fill out our help required form which you can use to request a quote for 365057-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay