Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA |
---|---|
Color | Natural |
Connector Code | 1 |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .11in, 2.8mm |
Length | .795in, 20.2mm |
Height | 31.3mm, 1.232in |
Centerline (Pitch) | 6.2mm, .244in |
UL Flammability Rating | UL 94V-2 |
Polarized | No |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Row-to-Row Spacing | .134in, 3.4mm |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Conn Housing PL 2 POS 6.2mm Crimp ST | Avnet Abacus |
Where can I find additional details, specifications and documents for a 365057-1?
Additional datasheets, footprints and schematics for 365057-1 are listed on our Part Details page. You can also find images and similar parts to 365057-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 365057-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 365057-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 365057-1 fall under?
The 365057-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 365057-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 365057-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 365057-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 365057-1 have stock available?
Authorised distributors including Boersig, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 365057-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 365057-1 often in real-time on the comparison pages.
What if I can't find stock of 365057-1?
You can fill out our help required form which you can use to request a quote for 365057-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.