Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
3,000
in stock
|
Buy Now | |
Boersig
from US$0.07
|
220,500
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
119,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
10,644
in stock
|
Buy Now | |
element14
from US$0.15
|
10,644
in stock
|
Buy Now | |
Farnell
from US$0.13
|
10,644
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
10,460
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,500
in stock
|
Buy Now | |
Compona
-
|
7,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Product Range | JPT Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 13AWG |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
For Use With | Junior Power Timer Series Connectors |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
FF 110 TAB 1.0-2.5 MM2 PTP CUZN30 | Boersig |
FF-FLACHSTECKER 2,8 | TTI Europe |
Contact, Pin, 17-13Awg, Crimp | Newark Electronics |
CRIMP CONTACT, SKT, 13-15 AWG | element14 |
Contact | Transfer Multisort Elektronik |
TERMINAL TAB 2.79MM 15-13AWG FASTIN-ON | RS |
JPT Series 13-17 AWG Wire to Wire Crimp Timer Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
TE Connectivity - AMP FASTIN-FASTON 110 0.071in Min Cable Dia | Distrelec |
Where can I find additional details, specifications and documents for a 928781-2?
Additional datasheets, footprints and schematics for 928781-2 are listed on our Part Details page. You can also find images and similar parts to 928781-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928781-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928781-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928781-2 fall under?
The 928781-2 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 928781-2 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928781-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 928781-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928781-2 have stock available?
Authorised distributors including Boersig, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 928781-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928781-2 often in real-time on the comparison pages.
What if I can't find stock of 928781-2?
You can fill out our help required form which you can use to request a quote for 928781-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.