Status: | Unknown |
---|---|
Series: | FASTIN-FASTON 110 Series |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
2,259
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
13,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
9,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
9,400
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
4,000
in stock
|
Buy Now | |
element14
from US$0.33
|
2,259
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FASTIN-FASTON 110 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Contact Plating | Silver Plated Contacts |
For Use With | AMP FASTIN-FASTON 110 Series Housing |
RoHS Compliant | Yes |
FF 110 TAB 0.5-1 MM2 .080 F SSP CUZN30 | Rapid Electronics |
Ff 110 Tab 0.5-1 Mm2 .080 F Ssp Cuzn30 |Amp Te Connectivity 928930-1 | Newark Electronics |
PIN AND SOCKET CONTACTS | Farnell |
TE Connectivity - AMP FASTIN-FASTON 110 0.055in Min Cable Dia | Distrelec |
FF 110 TAB 0.5-1 MM2 .080 F SSP CUZN30 | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
FF 110 TAB 0.5-1 MM2 .080 F S | TTI Europe |
Where can I find additional details, specifications and documents for a 928930-1?
Additional datasheets, footprints and schematics for 928930-1 are listed on our Part Details page. You can also find images and similar parts to 928930-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928930-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928930-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928930-1 fall under?
The 928930-1 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 928930-1 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928930-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 928930-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 928930-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 928930-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928930-1 often in real-time on the comparison pages.
What if I can't find stock of 928930-1?
You can fill out our help required form which you can use to request a quote for 928930-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.