Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
268
in stock
|
Buy Now | |
Rapid Electronics
from US$0.84
|
268
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
268
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
268
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$1.32
|
-
|
Buy Now | |
Boersig
from US$0.63
|
-
|
Buy Now | |
TE Store
from US$0.77
|
-
|
Buy Now |
Number of Cavities | 2 |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Panel Gasket | No |
端子のタイプ | Female |
Contact Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
Contact Layout | In-line |
Insulation Diameter (Max) | .06in, 1.52mm |
Height | .275in, 6.99mm |
Wire Size | .12 – .15mm², 26AWG |
幅 | 13.21mm |
Width | .52in |
Length | 5.08mm, .2in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Blue |
Housing Material | Nylon 6/6 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-2 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Locking Ramp |
Mating Alignment Type | Polarization |
Contact Retention Type | Locking Lance |
Panel Mount Feature | Without |
Contact Retention | With |
Panel Mount | No |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Product Type | Connector |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Connector & Contact Terminates To | Wire & Cable |
Product Style | Assembly |
Connector Type | Connector Assembly |
Sealable | No |
Shielded | No |
Connector Style | Receptacle |
Housing Type | Receptacle Housing |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers & Wire Housings Rec 02P C/E 26Awg W/Tabs |Amp Te Connectivity 3-644043-2 | Newark Electronics |
Headers&Wire Housings REC 02P C/E 26AWG W/TABS | Rapid Electronics |
TE Connectivity - AMP Rectangular Conn 02P MTA100 ASSY LF | Distrelec |
Conn IDC Connector RCP 2 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Circular Connector, 02P MTA100 CONN ASSY LF MTA-100 Series | TE Connectivity 3-644043-2 | RS Americas |
02P MTA100 CONN ASSY LF Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Gold Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 3-644043-2 | Internal Number: 3-644043-2 | 02P MTA100 CONN ASSY LF Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Gold Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 3-644043-2 | TE Store |
Where can I find additional details, specifications and documents for a 3-644043-2?
Additional datasheets, footprints and schematics for 3-644043-2 are listed on our Part Details page. You can also find images and similar parts to 3-644043-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644043-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644043-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644043-2 fall under?
The 3-644043-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-644043-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644043-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644043-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644043-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-644043-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644043-2 often in real-time on the comparison pages.
What if I can't find stock of 3-644043-2?
You can fill out our help required form which you can use to request a quote for 3-644043-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.