Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.09
|
7,957
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
7,957
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
7,957
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
7,957
in stock
|
Buy Now | |
Farnell
from US$1.21
|
6,400
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Thickness | .76µm, 30µin |
Contact Type | Pin |
Contact Current Rating (Max) | 5A |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Contact Layout | Inline |
Mating Post Length | 5.1mm, .2in |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Gold |
Contact Retention Within Housing | Without |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material Finish | Bright |
Connector Length | 9.75mm, .384in |
Connector Height | .41in, 10.41mm |
コネクタの高さ | 10.41mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Right Angle Bending Side | Front |
Housing Material | Polyester - GF |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
CSA File Number | LR7189 |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 1000 |
実装方法 | Bag/Box |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Wire & Cable | Solder |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
02P Mta100 Shrd Hdr R/A 30Au L |Amp Te Connectivity 2-644489-2 | Newark Electronics |
TE Connectivity 02P MTA100 SHRD HDR R/A 30AU L Headers & | Distrelec |
PIN HEADERS | Farnell |
Conn Shrouded Header HDR 2 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2-644489-2?
Additional datasheets, footprints and schematics for 2-644489-2 are listed on our Part Details page. You can also find images and similar parts to 2-644489-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-644489-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-644489-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-644489-2 fall under?
The 2-644489-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-644489-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-644489-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-644489-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-644489-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-644489-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-644489-2 often in real-time on the comparison pages.
What if I can't find stock of 2-644489-2?
You can fill out our help required form which you can use to request a quote for 2-644489-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.