Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.99
|
No stock
|
Buy Now | |
TE Store
from US$1.07
|
974
in stock
|
Buy Now | |
Heilind Electronics
from US$1.27
|
619
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
291
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.27
|
144
in stock
|
Buy Now | |
Rapid Electronics
from US$1.94
|
110
in stock
|
Buy Now | |
Chip One Stop
from US$1.49
|
110
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now | |
Boersig
from US$1.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Panel Gasket | No |
---|---|
Number of Rows | 1 |
Number of Cavities | 9 |
Number of Positions | 9 |
端子のタイプ | Female |
Contact Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
Contact Layout | In-line |
Length | .9in, 22.86mm |
Height | .52in, 13.21mm |
Wire Size | .3 – .4mm², 22AWG |
幅 | 6.99mm |
Width | .275in |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Housing Color | Red |
Centerline (Pitch) | .1in, 2.54mm |
UL-Brandschutzklasse | UL 94V-2 |
CSA File Number | LR 7189 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
CSA Rating | Certified |
Mating Alignment | With |
Panel Mount | No |
Mating Retention Type | Locking Ramp |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Polarization |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Product Style | Assembly |
Connector Type | Connector Assembly |
Sealable | No |
Connector Style | Receptacle |
Shielded | No |
Housing Type | Receptacle Housing |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
09P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 3-643813-9 | Internal Number: 3-643813-9 | 09P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 3-643813-9 | TE Store |
Wtb Conn, Rcpt, 9Pos, 1Row, 2.54Mm | Newark Electronics |
9P 22AWG TIN CLSD WITH TAB W/RED STRPE | Rapid Electronics |
Conn IDC Connector F 9 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
MTA-100 Series 2.54mm Pitch 9 Way 1 Row Female Right Angle PCB Connector Housing | TE Connectivity 3-643813-9 | RS Americas |
Where can I find additional details, specifications and documents for a 3-643813-9?
Additional datasheets, footprints and schematics for 3-643813-9 are listed on our Part Details page. You can also find images and similar parts to 3-643813-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-643813-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-643813-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-643813-9 fall under?
The 3-643813-9 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-643813-9 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-643813-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-643813-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-643813-9 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 3-643813-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-643813-9 often in real-time on the comparison pages.
What if I can't find stock of 3-643813-9?
You can fill out our help required form which you can use to request a quote for 3-643813-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.