Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.88
|
1,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
1,750
in stock
|
Buy Now | |
Distrelec
from US$0.87
|
1,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
TE Store
from US$1.37
|
-
|
Buy Now |
Number of Positions | 9 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Finish | Matte |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 6.3µm, 150 – 250µin |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Underplating Material Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material Thickness | 150 – 250µin, 3.81 – 6.3µm |
Contact Mating Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .29in, 7.37mm |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
Connector Height | .34in, 8.81mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 8.81mm |
Operating Voltage | 250VAC |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
CSA File Number | LR7189 |
CSA Rating | Certified |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Tab |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Alignment Type | Peg |
Strain Relief | Without |
PCB Mount Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 250 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Unshrouded |
Termination Post & Tail Length | .135in, 3.43mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&Wire Housings 09P MTA100 HDR ASSY F/L LF | Rapid Electronics |
TE Connectivity 09P MTA100 HDR ASSY F/L LF Board Connect | Distrelec |
PIN HEADERS | Farnell |
09P Mta100 Hdr Assy F/L Lf |Amp Te Connectivity 3-647609-9 | Newark Electronics |
Conn Wire to Board HDR 9 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Special Order: 09P MTA100 HDR ASSY F/L LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 9 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 9 | PCB Header: Polter & Vertical & Unshrouded & Mating Alignment | Part Number: 3-647609-9 | Internal Number: 3-647609-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-647609-9?
Additional datasheets, footprints and schematics for 3-647609-9 are listed on our Part Details page. You can also find images and similar parts to 3-647609-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-647609-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-647609-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-647609-9 fall under?
The 3-647609-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-647609-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-647609-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-647609-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-647609-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 3-647609-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-647609-9 often in real-time on the comparison pages.
What if I can't find stock of 3-647609-9?
You can fill out our help required form which you can use to request a quote for 3-647609-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.