Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0353376-3 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
TE Store
from US$0.11
|
30,024
in stock
|
Buy Now | |
Powell Electronics
from US$0.17
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Pin Diameter | .039in, 1mm |
---|---|
Interface Plating | Gold (Au) |
Terminal & Splice Type | Socket |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Size Search | .5mm², 22AWG, 21AWG, .35mm², .4mm², .3mm², 20AWG |
Wire Insulation Diameter | 1.4 – 1.7mm |
Wire Size | .3 – .5mm², 22 – 20AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Receptacle Style | 90° |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -22 – 176°F, -30 – 80°C |
SQUIB CONT 1MM PIN DIA SOCKET Terminal Type: Socket Mating Pin Diameter: 1 mm Mating Pin Diameter: .039 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 22 – 20 AWG Socket 1 mm .039" 0 – 24 A (Low Power) | Automotive Terminal | Part Number: 353376-3 | Internal Number: 353376-3 | Alias Number: 0-0353376-3 | TE Connectivity | TE Store |
Squib Cont 1Mm Pin Dia Socket |Amp Te Connectivity 353376-3 | Newark Electronics |
Contact SKT Crimp RA Cable Mount | Avnet America |
Squib contact,11mm,0.30-0.60mm2 | TE Connectivity 353376-3 | RS Americas |
Where can I find additional details, specifications and documents for a 353376-3?
Additional datasheets, footprints and schematics for 353376-3 are listed on our Part Details page. You can also find images and similar parts to 353376-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353376-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353376-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353376-3 fall under?
The 353376-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 353376-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353376-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 353376-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353376-3 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 353376-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353376-3 often in real-time on the comparison pages.
What if I can't find stock of 353376-3?
You can fill out our help required form which you can use to request a quote for 353376-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.