Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.37
|
210
in stock
|
Buy Now | |
TE Store
from US$0.15
|
2,265
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
210
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
210
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Distrelec
from US$0.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 90° |
---|---|
Body Material | PBT |
Color | Orange |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Pin Diameter | .039in, 1mm |
Height | 29.5mm, 1.161in |
Width | 11.8mm, .465in |
Length | 16.6mm, .654in |
Centerline (Pitch) | 3.1mm, .122in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Sealable | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -30 – 80°C, -22 – 176°F |
11DIA SQUIB SLIM MK-2 PLUG HSG Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1 mm Mating Pin Diameter: .039 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 2 Housing for Female Terminals 1 mm .039" Wire-to-Board | Automotive Housing | Part Number: 1612120-3 | Internal Number: 1612120-3 | TE Connectivity | TE Store |
Automotive Conn 11Dia Squib Slim Mk-2 Plug Hsg |Amp Te Connectivity 1612120-3 | Newark Electronics |
Automotive Conn 11DIA SQUIB SLIM MK-2 PLUG HSG | Rapid Electronics |
Conn Housing 2 POS ST | Avnet America |
TE Connectivity Conn Housing PL 2 POS 3.1mm Crimp ST Cable Mount Orange Bag Automotive | Distrelec |
Where can I find additional details, specifications and documents for a 1612120-3?
Additional datasheets, footprints and schematics for 1612120-3 are listed on our Part Details page. You can also find images and similar parts to 1612120-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1612120-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1612120-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1612120-3 fall under?
The 1612120-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1612120-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1612120-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1612120-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1612120-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1612120-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1612120-3 often in real-time on the comparison pages.
What if I can't find stock of 1612120-3?
You can fill out our help required form which you can use to request a quote for 1612120-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.