Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0353744-7 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.32
|
883,082
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
883,082
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
883,082
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
883,082
in stock
|
Buy Now | |
Farnell
from US$0.15
|
707,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
7,468
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Cable Exit Angle | 90° |
Body Material | PBT |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Pin Diameter | 1mm, .039in |
Height | .709in, 18mm |
Width | 12.9mm, .508in |
Length | 14.5mm, .571in |
Centerline (Pitch) | 3.07mm, .121in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Strain Relief | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Board, Wire-to-Device |
Sealable | No |
Hybrid Connector | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Automotive Connectors Squib Airbag/Hsg-Main |Amp Te Connectivity 353744-7 | Newark Electronics |
Automotive Connectors SQUIB AIRBAG/HSG-MAIN | Rapid Electronics |
TE Connectivity - AMP Housing SQUIB AIRBAG/HSG-MAIN | Distrelec |
AUTOMOTIVE HOUSING, 2POS, RCPT, PBT, YEL | Farnell |
SQUIB AIRBAG/HSG-MAIN Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1 mm Mating Pin Diameter: .039 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 2 Housing for Female Terminals 1 mm .039" Wire-to-Device | Automotive Housing | Part Number: 353744-7 | Internal Number: 353744-7 | Alias Number: 0-0353744-7 | TE Connectivity | TE Store |
AMP353744-7 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 353744-7?
Additional datasheets, footprints and schematics for 353744-7 are listed on our Part Details page. You can also find images and similar parts to 353744-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353744-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353744-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353744-7 fall under?
The 353744-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 353744-7 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353744-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 353744-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353744-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 353744-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353744-7 often in real-time on the comparison pages.
What if I can't find stock of 353744-7?
You can fill out our help required form which you can use to request a quote for 353744-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.