Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT |
---|---|
Cable Exit Angle | 90° |
Color | Yellow |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Pin Diameter | .039in, 1mm |
Height | 1.161in, 29.5mm |
Length | .551in, 14mm |
Width | 16mm, .63in |
Centerline (Pitch) | .122in, 3.1mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | No |
Operating Temperature Range | -30 – 80°C, -22 – 176°F |
SQUIB 11DIA MK-2 PLUG HSG Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1 mm Mating Pin Diameter: .039 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 2 Housing for Female Terminals 1 mm .039" Wire-to-Device | Automotive Housing | Part Number: 1473139-1 | Internal Number: 1473139-1 | TE Connectivity | TE Store |
Connector Housing Unsealed Plug 2 Position 3.1mm Right Angle Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1473139-1?
Additional datasheets, footprints and schematics for 1473139-1 are listed on our Part Details page. You can also find images and similar parts to 1473139-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473139-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473139-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473139-1 fall under?
The 1473139-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1473139-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473139-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473139-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1473139-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1473139-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473139-1 often in real-time on the comparison pages.
What if I can't find stock of 1473139-1?
You can fill out our help required form which you can use to request a quote for 1473139-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.