Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.51
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.36
|
162
in stock
|
Buy Now | |
Future Electronics
from US$3.51
|
846
in stock
|
Buy Now | |
Rapid Electronics
from US$8.78
|
162
in stock
|
Buy Now | |
TE Store
from US$6.02
|
135
in stock
|
Buy Now | |
Heilind Electronics
from US$5.78
|
30
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.78
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$5.27
|
-
|
Buy Now | |
Avnet America
from US$4.57
|
-
|
Buy Now | |
RS Americas
from US$7.54
|
-
|
Buy Now | |
Boersig
from US$5.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 4 |
---|---|
Number of Positions | 12 |
Row-to-Row Spacing | .25mm, 6.35in |
Number of Power Positions | 12 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .76 – .91µm, 30 – 36µin |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Layout | Matrix |
Contact Current Rating (Max) | 19A, 12A |
Contact Termination Area Plating Material | Tin |
Multiple Contact Types | Without |
Contact Retention | Without |
PCB Thickness (Recommended) | 1.57mm, .062in |
Height | 13.97mm |
Panel Thickness | .03 – .09in |
Width | 20.32mm |
Length | 26.67mm |
Insulation Diameter (Max) | 5.08mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR7189 |
CSA Rating | Certified |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Strain Relief | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Quantity | 75 |
Packaging Method | Bag/Box |
Product Type | Header |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Contact Type | Pin |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
12 Position .250 Centerline Wire-to-Board 600 V 19 Amp Header Socket Connector" | Future Electronics |
Pin&Socket Connectors HDR SKT 3X04C VRT V0 | Rapid Electronics |
TE Connectivity - AMP PWR CONN 12P UMNL HDR ASSY PC 94VO LF | Distrelec |
12P UMNL HDR ASSY PC 94VO LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 12 | Rectangular Power Connector | Part Number: 350829-4 | Internal Number: 350829-4 | 6.35 mm | TE Connectivity | TE Store |
12P UMNL HDR ASSY PC 94VO LF | Heilind Electronics |
Plug & Socket Conn, Header, 12Pos 6.35Mm | Newark Electronics |
Conn Power SKT 12 POS 6.35mm Solder ST Thru-Hole 12 Terminal 1 Port | Avnet America |
Connector, Pin and Socket, 12-Position, Female, Socket, 600V, Mate-N-Lok Series | TE Connectivity 350829-4 | RS Americas |
Where can I find additional details, specifications and documents for a 350829-4?
Additional datasheets, footprints and schematics for 350829-4 are listed on our Part Details page. You can also find images and similar parts to 350829-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350829-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350829-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350829-4 fall under?
The 350829-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350829-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350829-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 350829-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350829-4 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Distrelec, TE Store and Heilind Electronics have stock available or on a lead time for 350829-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350829-4 often in real-time on the comparison pages.
What if I can't find stock of 350829-4?
You can fill out our help required form which you can use to request a quote for 350829-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.