Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
656
in stock
|
Buy Now | |
Rapid Electronics
from US$0.60
|
37,394
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
37,394
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
37,394
in stock
|
Buy Now | |
TE Store
from US$0.79
|
2,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
656
in stock
|
Buy Now | |
element14
from US$0.61
|
656
in stock
|
Buy Now | |
Heilind Electronics
from US$0.87
|
600
in stock
|
Buy Now | |
RS Americas
from US$0.65
|
489
in stock
|
Buy Now | |
TTI Europe
from US$0.53
|
200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.87
|
140
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
Avnet Asia
from US$0.64
|
-
|
Buy Now | |
Boersig
from US$0.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 3 |
Number of Power Positions | 6 |
Row-to-Row Spacing | 6.35in, .25mm |
Number of Positions | 6 |
Contact Termination Area Plating Material | Pre-Tin, Tin |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Layout | Matrix |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Current Rating (Max) | 12A, 15A |
Contact Mating Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Retention | Without |
PCB Thickness (Recommended) | .062in, 1.57mm |
Width | 13.97mm |
Insulation Diameter (Max) | 5.08mm |
Height | 13.97mm |
Length | 20.32mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Natural |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
CSA Rating | Certified |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Positive Lock |
Panel Mount Feature | Without |
Mating Alignment | With |
Strain Relief | Without |
Mating Retention | With |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Solder Tail |
PCB Mount Alignment | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Header Type | Shrouded |
Sealable | No |
Product Type | Header |
Contact Type | Socket |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Shielded | No |
Pin&Socket Connectors 6 POS STD TAIL SOC | Rapid Electronics |
TE Connectivity 06P UMNL HDR ASSY PC Combination Line Co | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
06P UMNL HDR ASSY PC Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 6 | Rectangular Power Connector | Part Number: 350762-4 | Internal Number: 350762-4 | 6.35 mm | TE Connectivity | TE Store |
Connector, Rcpt, 6Pos, 6.35Mm | Newark Electronics |
CONNECTOR, RCPT, 6POS, 6.35MM | element14 |
06P UMNL HDR ASSY PC | Heilind Electronics |
Connector Soft Shell Universal MATE-N-LOK 6 Nylon Natural 19 A 600 VAC | TE Connectivity 350762-4 | RS Americas |
Universal MATE-N-LOK 6 Position Through-Hole Dual Row Straight Header | Future Electronics |
Conn Power SKT 6 POS 6.35mm Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | PCB Mount |
Where can I find additional details, specifications and documents for a 350762-4?
Additional datasheets, footprints and schematics for 350762-4 are listed on our Part Details page. You can also find images and similar parts to 350762-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350762-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350762-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350762-4 fall under?
The 350762-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350762-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350762-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 350762-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350762-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 350762-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350762-4 often in real-time on the comparison pages.
What if I can't find stock of 350762-4?
You can fill out our help required form which you can use to request a quote for 350762-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.