Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.96
|
No stock
|
Buy Now | |
Heilind Electronics
from US$6.54
|
356
in stock
|
Buy Now | |
TE Store
from US$5.98
|
283
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.54
|
118
in stock
|
Buy Now | |
Future Electronics
from US$5.16
|
-
|
Buy Now | |
Avnet America
from US$5.17
|
-
|
Buy Now | |
RS Americas
from US$7.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 6.35in, .25mm |
---|---|
Number of Power Positions | 12 |
PCB Mount Orientation | Vertical |
Number of Positions | 12 |
Number of Rows | 3 |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 12A, 10A |
Contact Mating Area Plating Thickness | .76 – .91µm, 30 – 36µin |
Contact Mating Area Plating Material | Gold |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Contact Termination Area Plating Finish | Matte |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 600VAC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Natural |
Agency/Standard | UL |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Method | Bag |
Packaging Quantity | 75 |
Housing Type | Receptacle |
Connector System | Wire-to-Board |
Sealable | No |
Product Type | Header |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .125in, 3.18mm |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
12P UMNL PIN HDR ASSY 94VO LF | Heilind Electronics |
12P UMNL PIN HDR ASSY 94VO LF Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 12 | Rectangular Power Connector | Part Number: 350737-4 | Internal Number: 350737-4 | 6.35 mm | TE Connectivity | TE Store |
12P Umnl Pin Hdr Assy 94Vo Lf |Amp Te Connectivity 350737-4 | Newark Electronics |
Conn Power HDR 12 POS 6.35mm Solder ST Thru-Hole 12 Terminal 1 Port | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK |
RoHS: | Unknown |
No. of Contacts | 12Contacts |
---|---|
Product Range | Universal MATE-N-LOK |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 6.35mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Connector Shell Size | - |
No. of Rows | 3Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 350737-4?
Additional datasheets, footprints and schematics for 350737-4 are listed on our Part Details page. You can also find images and similar parts to 350737-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350737-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350737-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350737-4 fall under?
The 350737-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350737-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350737-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 350737-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350737-4 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 350737-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350737-4 often in real-time on the comparison pages.
What if I can't find stock of 350737-4?
You can fill out our help required form which you can use to request a quote for 350737-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.