Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0470
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
TE Store
from US$0.36
|
60,162
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
41,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0470
|
4
in stock
|
Buy Now | |
element14
from US$0.18
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Material | PVC |
---|---|
Double Wire | No |
Plating Material | Tin |
Pin Diameter | .07in, 1.78mm |
Terminal Type | Wire Pin |
Terminal Orientation | Straight |
Terminal & Splice Type | Pin |
Pin Style | Round |
Pin Type | Formed |
Accepts Wire Insulation Diameter Range | 2.67 – 3.36mm, .105 – .14in |
Material Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | .81in, 20.57mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Red |
Packaging Method | Loose Piece |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Bullet Terminal | Without |
Operating Temperature Range | 105°C, 221°F |
22-16 F.E.P.G. WIRE PIN Crimp Wire Terminal Type: Wire Pin Mating Pin Diameter: 1.78 mm Mating Pin Diameter: .07 in Compatible Insulation Diameter Range: .105 – .14 in .14 in Compatible Insulation Diameter Range: 2.67 – 3.36 mm 3.56 mm Wire Pin 1.78 mm .07" .105 – .14" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 342126-1 | Internal Number: 342126-1 | TE Connectivity | TE Store |
Terminal, Wire Pin, 22-16Awg, Crimp, Red | Newark Electronics |
CRIMP TERMINAL, PIN, RED | element14 |
Wire Pin 16-22AWG M 20.57mm Tin Bag | Avnet America |
22-16 F.E.P.G. Wire Pin | TE Connectivity 342126-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Pin Diameter | 1.8mm |
Insulator Colour | Red |
Insulator Material | PVC (Polyvinylchloride) |
Terminal Material | Copper |
Overall Length | 20.57mm |
Pin Length | 6.7mm |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 342126-1?
Additional datasheets, footprints and schematics for 342126-1 are listed on our Part Details page. You can also find images and similar parts to 342126-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 342126-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 342126-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 342126-1 fall under?
The 342126-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 342126-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 342126-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 342126-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 342126-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, element14 and Avnet America have stock available or on a lead time for 342126-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 342126-1 often in real-time on the comparison pages.
What if I can't find stock of 342126-1?
You can fill out our help required form which you can use to request a quote for 342126-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.