Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
3,468
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
1,156
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
1,000
in stock
|
Buy Now | |
TE Store
from US$0.93
|
646
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now |
Plating Material | Unplated, Nickel |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Barrel Inside Diameter | .061in, 1.549mm |
Stud Diameter | 5mm, .197in |
Overall Length | .621in, 15.77mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #10 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
SOLIS,RING,22-16,10,UNPLTD | Heilind Electronics |
Solis,ring,22-16,10,unpltd |Amp Te Connectivity 34112-3 | Newark Electronics |
Terminals SOLIS RING 22-16 10 UNPLTD | Rapid Electronics |
SOLIS,RING,22-16,10,UNPLTD Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 34112-3 | Internal Number: 34112-3 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-22AWG Loose Piece | Avnet America |
Solis, Ring,22-16,10,Unpltd | TE Connectivity 34112-3 | RS Americas |
Where can I find additional details, specifications and documents for a 34112-3?
Additional datasheets, footprints and schematics for 34112-3 are listed on our Part Details page. You can also find images and similar parts to 34112-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34112-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34112-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34112-3 fall under?
The 34112-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34112-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34112-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 34112-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34112-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 34112-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34112-3 often in real-time on the comparison pages.
What if I can't find stock of 34112-3?
You can fill out our help required form which you can use to request a quote for 34112-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.